Abracon, LLC AMCV-1812H AMCV-1812H-560-T

Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 600 A Energy: 4.3 J Number of Circuits: 1 Capacitance @ Frequency: 800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 600 A Energy: 4.3 J Number of Circuits: 1 Capacitance @ Frequency: 800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMCV-1812H-560-T is a surface-mount multilayer chip varistor designed for transient voltage protection and voltage surge suppression. It features a maximum DC voltage of 56 V and a maximum AC voltage of 40 V, making it suitable for various applications including LED lighting, LCD TVs, and security systems. The varistor exhibits a typical varistor voltage of 68 V and can handle surge currents up to 600 A with an energy rating of 4.3 J. This component operates within a temperature range of -55°C to +85°C and has a capacitance of 800 pF at 1 kHz. The device is packaged in a compact 1812 (4532 metric) format, which is ideal for high-density mounting. It is compliant with RoHS standards and offers excellent solderability due to its Ni/Sn plating. The AMCV-1812H-560-T is suitable for applications requiring reliable voltage surge suppression.

Datasheet Summary
Powered by GS/AI

The AMCV-1812H-560-T is a surface-mount multilayer chip varistor designed for transient voltage protection and voltage surge suppression. It features a maximum DC voltage of 56 V and a maximum AC voltage of 40 V, making it suitable for various applications including LED lighting, LCD TVs, and security systems. The varistor exhibits a typical varistor voltage of 68 V and can handle surge currents up to 600 A with an energy rating of 4.3 J. This component operates within a temperature range of -55°C to +85°C and has a capacitance of 800 pF at 1 kHz. The device is packaged in a compact 1812 (4532 metric) format, which is ideal for high-density mounting. It is compliant with RoHS standards and offers excellent solderability due to its Ni/Sn plating. The AMCV-1812H-560-T is suitable for applications requiring reliable voltage surge suppression.

Suppliers

Company
Product
Description
Supplier Links
AMCV-1812H - AMCV-1812H-560-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 600 A Energy: 4.3 J Number of Circuits: 1 Capacitance @ Frequency: 800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1812H
  • Maximum AC Volts: 40 V
  • Maximum DC Volts: 56 V
  • Varistor Voltage (Min): 61 V
  • Varistor Voltage (Typ): 68 V
  • Varistor Voltage (Max): 75 V
  • Current - Surge: 600 A
  • Energy: 4.3 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 800pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 1812 (4532 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-1812H-560-T-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
AMCV-1812H-560-T-ND
Varistors, MOVs AMCV-1812H-560-T-ND
68V 600A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

68V 600A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-1812H-560-T AMCV-1812H-560-T-ND
Product Name AMCV-1812H Varistors, MOVs
Operating DC Voltage 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
CHIP VARISTOR - AVR-M0603C120MTAAB - TDK Corporation
Specs
Operating DC Voltage 9.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Varistors, MOVs - 535-AMCV-SH0806-271-700KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details