Abracon, LLC AMCV-1812H AMCV-1812H-140-T

Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 800 A Energy: 1.9 J Number of Circuits: 1 Capacitance @ Frequency: 3800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 800 A Energy: 1.9 J Number of Circuits: 1 Capacitance @ Frequency: 3800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1812H - AMCV-1812H-140-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 800 A Energy: 1.9 J Number of Circuits: 1 Capacitance @ Frequency: 3800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1812H
  • Maximum AC Volts: 10 V
  • Maximum DC Volts: 14 V
  • Varistor Voltage (Min): 16 V
  • Varistor Voltage (Typ): 19 V
  • Varistor Voltage (Max): 22 V
  • Current - Surge: 800 A
  • Energy: 1.9 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 3800pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 1812 (4532 Metric)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Varistors
Product Number AMCV-1812H-140-T
Product Name AMCV-1812H
Operating DC Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
AMCV-1812H - AMCV-1812H-120-T - Abracon, LLC
Specs
Operating DC Voltage 12 volts
Operating AC Voltage 8.5 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details