Abracon, LLC AMCV-1812H AMCV-1812H-101-T

Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V Current - Surge: 600 A Energy: 4 J Number of Circuits: 1 Capacitance @ Frequency: 200pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V Current - Surge: 600 A Energy: 4 J Number of Circuits: 1 Capacitance @ Frequency: 200pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1812H - AMCV-1812H-101-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V Current - Surge: 600 A Energy: 4 J Number of Circuits: 1 Capacitance @ Frequency: 200pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1812H
  • Maximum AC Volts: 75 V
  • Maximum DC Volts: 100 V
  • Varistor Voltage (Min): 108 V
  • Varistor Voltage (Typ): 120 V
  • Varistor Voltage (Max): 132 V
  • Current - Surge: 600 A
  • Energy: 4 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 200pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 1812 (4532 Metric)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Varistors
Product Number AMCV-1812H-101-T
Product Name AMCV-1812H
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 535-AMCV-SS0806-850-201KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details