Abracon, LLC AMCV-1206H AMCV-1206H-220-T

Description
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1100pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1100pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1206H - AMCV-1206H-220-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1100pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1206H
  • Maximum AC Volts: 15.6 V
  • Maximum DC Volts: 22 V
  • Varistor Voltage (Min): 26 V
  • Varistor Voltage (Typ): 30 V
  • Varistor Voltage (Max): 34 V
  • Current - Surge: 300 A
  • Energy: 700 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 1100pF @ 1kHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 1206 (3216 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - 535-12890-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
535-12890-2-ND
Varistors, MOVs 535-12890-2-ND
30V 300A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

30V 300A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-1206H-220-TDKR-ND - DigiKey
Thief River Falls, MN, United States
VARISTOR 30V 300A 1206

VARISTOR 30V 300A 1206

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-1206H-220-T 535-12890-2-ND
Product Name AMCV-1206H Varistors, MOVs
Operating DC Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRM0402C6R8NT101N - TDK Corporation
Specs
Operating DC Voltage 3.5 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details