Abracon, LLC AMCV-0402 AMCV-0402-5R5-C500N-T

Description
RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V Current - Surge: 10 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V Current - Surge: 10 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0402 - AMCV-0402-5R5-C500N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V Current - Surge: 10 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0402
  • Maximum AC Volts: 4 V
  • Maximum DC Volts: 5.5 V
  • Varistor Voltage (Min): 10 V
  • Varistor Voltage (Typ): 12 V
  • Varistor Voltage (Max): 14 V
  • Current - Surge: 10 A
  • Energy: 10 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 50pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0402 (1005 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-0402-5R5-C500N-T-ND - DigiKey
Thief River Falls, MN, United States
12V 10A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

12V 10A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0402-5R5-C500N-T AMCV-0402-5R5-C500N-T-ND
Product Name AMCV-0402 Varistors, MOVs
Operating DC Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R300ML2T7 - TMOV20R300ML2T7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 517 volts
View Details
AMCV-0402 - AMCV-0402-5R5-C800N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers