Abracon, LLC SAW Filters AFS418E

Description
RoHS/RoHS II Compliant Frequency - Center: 418 MHz Bandwidth: 600 kHz Insertion Loss: 3.5 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Obsolete
Request a Quote
Description
RoHS/RoHS II Compliant Frequency - Center: 418 MHz Bandwidth: 600 kHz Insertion Loss: 3.5 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFS418E is a surface mount SAW filter designed for operation at a center frequency of 418.00 MHz. It features a compact size of 5.0 x 5.0 x 1.35 mm and is suitable for applications such as wireless car alarms and mobile communication systems. The filter has a low insertion loss of 3.5 dB and a bandwidth of 600 kHz. It is equipped with gold-plated terminals, allowing for reflow soldering. The device operates within a temperature range of -35°C to +85°C and has a maximum power dissipation of 10 dBm. However, it is important to note that this product has reached its end of life status, with the last order recorded in 2013, indicating that it may no longer be available for purchase.

Datasheet Summary
Powered by GS/AI

The AFS418E is a surface mount SAW filter designed for operation at a center frequency of 418.00 MHz. It features a compact size of 5.0 x 5.0 x 1.35 mm and is suitable for applications such as wireless car alarms and mobile communication systems. The filter has a low insertion loss of 3.5 dB and a bandwidth of 600 kHz. It is equipped with gold-plated terminals, allowing for reflow soldering. The device operates within a temperature range of -35°C to +85°C and has a maximum power dissipation of 10 dBm. However, it is important to note that this product has reached its end of life status, with the last order recorded in 2013, indicating that it may no longer be available for purchase.

Suppliers

Company
Product
Description
Supplier Links
 - AFS418E - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 418 MHz Bandwidth: 600 kHz Insertion Loss: 3.5 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 418 MHz
  • Bandwidth: 600 kHz
  • Insertion Loss: 3.5 dB
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet
SAW Filters - AFS418E-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
AFS418E-ND
SAW Filters AFS418E-ND
418MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3.5dB 600kHz Bandwidth 8-SMD, No Lead

418MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3.5dB 600kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS418E AFS418E-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 418000 kHz 418000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX7430EUB+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
 - AFS20A15-2017.50-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.02E6 kHz
View Details