Abracon, LLC AFS20A15-2017.50-T2

Description
RoHS/RoHS II Compliant Frequency - Center: 2.018 GHz Bandwidth: 15 MHz Insertion Loss: 1.25 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 2.018 GHz Bandwidth: 15 MHz Insertion Loss: 1.25 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS20A15-2017.50-T2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 2.018 GHz Bandwidth: 15 MHz Insertion Loss: 1.25 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 2.018 GHz
  • Bandwidth: 15 MHz
  • Insertion Loss: 1.25 dB
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category IC Electronic Filters
Product Number AFS20A15-2017.50-T2
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX267AENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
EMI RFI Filter - 836-SF14-1575F5UUA2 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details