Abracon, LLC SAW Filters AFS390E

Description
RoHS/RoHS II Compliant Frequency - Center: 390 MHz Bandwidth: 500 kHz Insertion Loss: 1.7 dB Length: 5 mm Width: 5 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 390 MHz Bandwidth: 500 kHz Insertion Loss: 1.7 dB Length: 5 mm Width: 5 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS390E - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 390 MHz Bandwidth: 500 kHz Insertion Loss: 1.7 dB Length: 5 mm Width: 5 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 390 MHz
  • Bandwidth: 500 kHz
  • Insertion Loss: 1.7 dB
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9244-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9244-2-ND
SAW Filters 535-9244-2-ND
390MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 1.7dB 500kHz Bandwidth 8-SMD, No Lead

390MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 1.7dB 500kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS390E 535-9244-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 390000 kHz 390000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Interface - Filters - Active - HSP43124PC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Serial I/O
View Details
 - AFS155.0W01-ND01 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
View Details