Abracon, LLC SAW Filters AFS14A35-1591.50-T2

Description
RoHS/RoHS II Compliant Frequency - Center: 1.592 GHz Bandwidth: 35 MHz Insertion Loss: 2.4 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 1.592 GHz Bandwidth: 35 MHz Insertion Loss: 2.4 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS14A35-1591.50-T2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.592 GHz Bandwidth: 35 MHz Insertion Loss: 2.4 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 1.592 GHz
  • Bandwidth: 35 MHz
  • Insertion Loss: 2.4 dB
  • Length: 1.4 mm
  • Width: 1.1 mm
  • Height: 0.7 mm
  • Mounting Type: Surface Mount
  • Package / Case: 5-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet
SAW Filters - AFS14A35-1591.50-T2-ND - DigiKey
Thief River Falls, MN, United States
1.592GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.4dB 35MHz Bandwidth 5-SMD, No Lead

1.592GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.4dB 35MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS14A35-1591.50-T2 AFS14A35-1591.50-T2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 1.59E6 kHz 1.59E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PEB3264HV1.4P - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Output Ripple Attenuator - QPO-1LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; Industrial; Portable Devices; Ripple Attenuator
View Details