Abracon, LLC ABM3 MHz Crystal ABM3-40.000MHZ-B2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3 MHz Crystal - ABM3-40.000MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABM3 MHz Crystal
ABM3-40.000MHZ-B2-T
ABM3 MHz Crystal ABM3-40.000MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 40 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 25 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9114-6-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 25 Ohms 2-SMD, No Lead

40MHz ±20ppm Crystal 18pF 25 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9114-1-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 25 Ohms 2-SMD, No Lead

40MHz ±20ppm Crystal 18pF 25 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9114-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 25 Ohms 2-SMD, No Lead

40MHz ±20ppm Crystal 18pF 25 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABM3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 40 MHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators- Crystals
Series: ABM3
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 40 MHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site
Crystal, 40Mhz, 18Pf, Smd; Crystal Mounting Type Abracon - 95J9888 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
95J9888
Crystal, 40Mhz, 18Pf, Smd; Crystal Mounting Type Abracon 95J9888
CRYSTAL, 40MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; ESR:50ohm; Frequency:40MHz; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm; Load Capacitance:18pF RoHS Compliant: Yes

CRYSTAL, 40MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; ESR:50ohm; Frequency:40MHz; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm; Load Capacitance:18pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals Oscillators
Product Number ABM3-40.000MHZ-B2-T 535-9114-6-ND ABM3-40.000MHZ-B2-T 95J9888
Product Name ABM3 MHz Crystal Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 40Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 40 MHz 40 MHz 40 MHz 40 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC555ZQDRQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details