Abracon, LLC Crystal Resonator ABM3-12.000MHZ-B2

Description
Miniature Ceramic SMD Crystal
Request a Quote Datasheet
Description
Miniature Ceramic SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - ABM3-12.000MHZ-B2 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABM3-12.000MHZ-B2
Crystal Resonator ABM3-12.000MHZ-B2
Miniature Ceramic SMD Crystal

Miniature Ceramic SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number ABM3-12.000MHZ-B2
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-4339-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABMM MHz Crystal - ABMM-24.576MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 50 ppm
View Details
5 suppliers