Abracon, LLC ABM2 MHz Crystal ABM2-16.000MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 16 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 16 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM2 MHz Crystal - ABM2-16.000MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABM2 MHz Crystal
ABM2-16.000MHZ-D4Y-T
ABM2 MHz Crystal ABM2-16.000MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 16 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM2
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 4.5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 16 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366389-ABM2-16.000MHZ-D4Y-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366389-ABM2-16.000MHZ-D4Y-T
Crystals, Oscillators, Resonators - Crystals 1366389-ABM2-16.000MHZ-D4Y-T
Win Source Part Number: 1366389-ABM2-16.000M HZ-D4Y-T Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: MHz Crystal MSL Level: Not Applicable Mfr: Abracon LLC Series: ABM2 Package: Tape & Reel Product Status: Active Frequency: 16 MHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.315" L x 0.177" W (8.00mm x 4.50mm) Height - Seated (Max): 0.081" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental

Win Source Part Number: 1366389-ABM2-16.000MHZ-D4Y-T
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: MHz Crystal
MSL Level: Not Applicable
Mfr: Abracon LLC
Series: ABM2
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 50 Ohms
Size / Dimension: 0.315" L x 0.177" W (8.00mm x 4.50mm)
Height - Seated (Max): 0.081" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - 535-10881-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10881-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10881-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site
Crystal, 16Mhz, 18Pf, 8 X 4.5Mm; Frequency Nom Abracon - 37T9774 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 8 X 4.5Mm; Frequency Nom Abracon
37T9774
Crystal, 16Mhz, 18Pf, 8 X 4.5Mm; Frequency Nom Abracon 37T9774
CRYSTAL, 16MHZ, 18PF, 8 X 4.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM2 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 8 X 4.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM2 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon - 89AH0770 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon
89AH0770
Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon 89AH0770
CRYSTAL, 16MHZ, 18PF, SMD, 8MM X 4.5MM ROHS COMPLIANT: YES

CRYSTAL, 16MHZ, 18PF, SMD, 8MM X 4.5MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon - 73AJ0735 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon
73AJ0735
Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon 73AJ0735
CRYSTAL, 16MHZ, 18PF, SMD, 8MM X 4.5MM ROHS COMPLIANT: YES

CRYSTAL, 16MHZ, 18PF, SMD, 8MM X 4.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number ABM2-16.000MHZ-D4Y-T 1366389-ABM2-16.000MHZ-D4Y-T 535-10881-1-ND ABM2-16.000MHZ-D4Y-T 37T9774 89AH0770 ABM2-16.000MHZ-D4Y-T
Product Name ABM2 MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 16Mhz, 18Pf, 8 X 4.5Mm; Frequency Nom Abracon Crystal, 16Mhz, 18Pf, Smd, 8Mm X 4.5Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
ESR 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC237-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2490+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-47079-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers