Abracon, LLC ABLS2 MHz Crystal ABLS2-12.288MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.288 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.288 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-12.288MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-12.288MHZ-D4Y-T
ABLS2 MHz Crystal ABLS2-12.288MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.288 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 12.288 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Resonator - ABLS2-12.288MHZ-D4Y-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABLS2-12.288MHZ-D4Y-T
Crystal Resonator ABLS2-12.288MHZ-D4Y-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals - 535-9870-6-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

12.288MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9870-1-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

12.288MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9870-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

12.288MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 2327196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327196
Crystal Units 2327196
Abracon ABLS2-12.288MHZ-D4Y- T Crystal

Abracon ABLS2-12.288MHZ-D4Y-T Crystal

Supplier's Site
Crystal Units - 2327194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327194
Crystal Units 2327194
Abracon ABLS2-12.288MHZ-D4Y- T Crystal

Abracon ABLS2-12.288MHZ-D4Y-T Crystal

Supplier's Site
Crystal Units - 2327196P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327196P
Crystal Units 2327196P
Abracon ABLS2-12.288MHZ-D4Y- T Crystal

Abracon ABLS2-12.288MHZ-D4Y-T Crystal

Supplier's Site
Mpu Crystal, 12.288Mhz, 18Pf, Smd; Frequency Abracon - 84R2070 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 12.288Mhz, 18Pf, Smd; Frequency Abracon
84R2070
Mpu Crystal, 12.288Mhz, 18Pf, Smd; Frequency Abracon 84R2070
MPU CRYSTAL, 12.288MHz, 18pF, SMD; Frequency:12.288MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

MPU CRYSTAL, 12.288MHz, 18pF, SMD; Frequency:12.288MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3786 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3786
Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3786
CRYSTAL, 12.288MHZ, 18PF, HC-49US; Frequency Nom:12.288MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 18PF, HC-49US; Frequency Nom:12.288MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.2880MHZ 18PF SMD

CRYSTAL 12.2880MHZ 18PF SMD

Supplier's Site
CRYSTAL 12.2880MHZ 18PF SMD

CRYSTAL 12.2880MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Resonators Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number ABLS2-12.288MHZ-D4Y-T ABLS2-12.288MHZ-D4Y-T 535-9870-6-ND 2327196 84R2070 67P3786 ABLS2-12.288MHZ-D4Y-T ABLS2-12.288MHZ-D4Y-T
Product Name ABLS2 MHz Crystal Crystal Resonator Crystals Crystal Units Mpu Crystal, 12.288Mhz, 18Pf, Smd; Frequency Abracon Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 12.29 MHz 12.29 MHz 12.29 MHz 12.29 MHz 12.29 MHz 12.29 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-2488C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC555MJGB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details