Aaeon Systems Inc. PC/104 CPU Module With Intel Atom N450 Processor PFM-LNP

Description
The PFM-LNP is equipped with the Intel® Atom™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution without the need for additional components. It uses the Intel® 82567V for one 10/100/1000Base-TX Ethernet interface. In addition, PFM-LNP offers flexible I/O interfaces of four USB2.0 ports, three RS-232 serial ports and one serial port than can be configured for RS-232, RS-422 or RS-485. To fulfill the high demands for versatile expansion, the PFM-LNP supports PCI-104 and one Mini-PCI express (Mini-Card). Furthermore, this model equips one SATA II interface and one Type I CompactFlash™ slot for operating system and storage use. Applications Military Panel Operator Terminal Transportation Aviation Features Intel® Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104, Mini-Card Expansion Interfaces +12V Only Operation
Description
The PFM-LNP is equipped with the Intel® Atom™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution without the need for additional components. It uses the Intel® 82567V for one 10/100/1000Base-TX Ethernet interface. In addition, PFM-LNP offers flexible I/O interfaces of four USB2.0 ports, three RS-232 serial ports and one serial port than can be configured for RS-232, RS-422 or RS-485. To fulfill the high demands for versatile expansion, the PFM-LNP supports PCI-104 and one Mini-PCI express (Mini-Card). Furthermore, this model equips one SATA II interface and one Type I CompactFlash™ slot for operating system and storage use. Applications Military Panel Operator Terminal Transportation Aviation Features Intel® Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104, Mini-Card Expansion Interfaces +12V Only Operation

Suppliers

Company
Product
Description
Supplier Links
PC/104 CPU Module With Intel Atom N450 Processor - PFM-LNP - Aaeon Systems Inc.
Brea, CA, USA
PC/104 CPU Module With Intel Atom N450 Processor
PFM-LNP
PC/104 CPU Module With Intel Atom N450 Processor PFM-LNP
The PFM-LNP is equipped with the Intel® Atom™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution without the need for additional components. It uses the Intel® 82567V for one 10/100/1000Base-TX Ethernet interface. In addition, PFM-LNP offers flexible I/O interfaces of four USB2.0 ports, three RS-232 serial ports and one serial port than can be configured for RS-232, RS-422 or RS-485. To fulfill the high demands for versatile expansion, the PFM-LNP supports PCI-104 and one Mini-PCI express (Mini-Card). Furthermore, this model equips one SATA II interface and one Type I CompactFlash™ slot for operating system and storage use. Applications Military Panel Operator Terminal Transportation Aviation Features Intel® Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104, Mini-Card Expansion Interfaces +12V Only Operation

The PFM-LNP is equipped with the Intel® Atom™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution without the need for additional components. It uses the Intel® 82567V for one 10/100/1000Base-TX Ethernet interface. In addition, PFM-LNP offers flexible I/O interfaces of four USB2.0 ports, three RS-232 serial ports and one serial port than can be configured for RS-232, RS-422 or RS-485. To fulfill the high demands for versatile expansion, the PFM-LNP supports PCI-104 and one Mini-PCI express (Mini-Card). Furthermore, this model equips one SATA II interface and one Type I CompactFlash™ slot for operating system and storage use.

Applications

  • Military
  • Panel
  • Operator Terminal
  • Transportation
  • Aviation

Features

  • Intel® Atom™ N450 1.66 GHz Processor
  • Intel® ICH8M
  • Onboard DDR2 667 Memory, Max. 1 GB
  • Gigabit Ethernet x 1
  • CRT, 18-bit Single Channel LVDS LCD
  • SATA 3.0Gb/s x 1, CompactFlash™ x 1
  • USB2.0 x 4, COM x 4
  • PCI-104, Mini-Card Expansion Interfaces
  • +12V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PC/104 Modules
Product Number PFM-LNP
Product Name PC/104 CPU Module With Intel Atom N450 Processor
Other Products CPU
Unlock Full Specs
to access all available technical data

Similar Products