Aaeon Systems Inc. PC/104 CPU Module With AMD Geode LX Processor PFM-540I Rev.A

Description
PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers demand. The chipset of PFM-540I Rev.A deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features one 10/100Base-TX Ethernet port, four USB 2.0 ports, two serial ports, one parallel port, IR interface, watchdog timer and includes PC/104 expansion. Applications Military Panel Operator Terminal Transportation Aviation Features Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM x 1, DDR333 Up to 1 GB, DDR400 Up To 512 MB 10/100Base-TX Ethernet x 1 18/24-bit TTL LCD Support EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 2 And Parallel x 1 PC/104 Expansion +5V Only Operation, AT Power Type Low Power Consumption
Description
PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers demand. The chipset of PFM-540I Rev.A deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features one 10/100Base-TX Ethernet port, four USB 2.0 ports, two serial ports, one parallel port, IR interface, watchdog timer and includes PC/104 expansion. Applications Military Panel Operator Terminal Transportation Aviation Features Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM x 1, DDR333 Up to 1 GB, DDR400 Up To 512 MB 10/100Base-TX Ethernet x 1 18/24-bit TTL LCD Support EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 2 And Parallel x 1 PC/104 Expansion +5V Only Operation, AT Power Type Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
PC/104 CPU Module With AMD Geode LX Processor - PFM-540I Rev.A - Aaeon Systems Inc.
Brea, CA, USA
PC/104 CPU Module With AMD Geode LX Processor
PFM-540I Rev.A
PC/104 CPU Module With AMD Geode LX Processor PFM-540I Rev.A
PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers demand. The chipset of PFM-540I Rev.A deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features one 10/100Base-TX Ethernet port, four USB 2.0 ports, two serial ports, one parallel port, IR interface, watchdog timer and includes PC/104 expansion. Applications Military Panel Operator Terminal Transportation Aviation Features Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM x 1, DDR333 Up to 1 GB, DDR400 Up To 512 MB 10/100Base-TX Ethernet x 1 18/24-bit TTL LCD Support EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 2 And Parallel x 1 PC/104 Expansion +5V Only Operation, AT Power Type Low Power Consumption

PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers demand. The chipset of PFM-540I Rev.A deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features one 10/100Base-TX Ethernet port, four USB 2.0 ports, two serial ports, one parallel port, IR interface, watchdog timer and includes PC/104 expansion.

Applications

  • Military
  • Panel
  • Operator Terminal
  • Transportation
  • Aviation

Features

  • Onboard AMD Geode™ LX800 Processor
  • AMD LX800 + CS5536
  • SODIMM x 1, DDR333 Up to 1 GB, DDR400 Up To 512 MB
  • 10/100Base-TX Ethernet x 1
  • 18/24-bit TTL LCD Support
  • EIDE x 1, CompactFlash™ x 1
  • USB2.0 x 4, COM x 2 And Parallel x 1
  • PC/104 Expansion
  • +5V Only Operation, AT Power Type
  • Low Power Consumption
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PC/104 Modules
Product Number PFM-540I Rev.A
Product Name PC/104 CPU Module With AMD Geode LX Processor
Other Products CPU
Unlock Full Specs
to access all available technical data

Similar Products

PCI-104 4/8-Port RS-232 Module - PFM-C42C - Aaeon Systems Inc.
Specs
Other Products Serial
View Details
PC/104 4-Channel Analog Output Board with Arbitrary Waveform Generation - 104-DA12-4A - ACCES I/O Products, Inc.
Specs
Technology PC/104
Number of Channels 4 to ?
Other Products Analog Output Board
View Details
 - PCM-3610 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Other Products Serial
View Details