Aaeon Systems Inc. Mini PCI Module with 2/4 RS-232 COM Ports PER-C40C

Description
AAEON launches a new Mini PCI module-PER-C40C. The PER-C40C has two or four individually configurable RS-232 ports. It works with your CPU board to increase the number of RS-232 ports. The PER-C40C can use the Mini PCI 3.3V input voltage by adopting the OXFORD OXmPCI952/ OXmPCI954 which has an integrated power circuit inside that allows the PER-C40C to be small in size and economical. The PER-C40C has 2 or 4 RS-232 ports that can straighten out the problem of a lack of sufficient expansion ports. The form factor of the PER-C40C is a Mini PCI Type IIIA, and the OS support includes the Linux and Windows XP Pro platforms. Applications Features Mini PCI Type III Interface Two or Four RS-232 Ports Onboard Full Duplex Serial Communication
Description
AAEON launches a new Mini PCI module-PER-C40C. The PER-C40C has two or four individually configurable RS-232 ports. It works with your CPU board to increase the number of RS-232 ports. The PER-C40C can use the Mini PCI 3.3V input voltage by adopting the OXFORD OXmPCI952/ OXmPCI954 which has an integrated power circuit inside that allows the PER-C40C to be small in size and economical. The PER-C40C has 2 or 4 RS-232 ports that can straighten out the problem of a lack of sufficient expansion ports. The form factor of the PER-C40C is a Mini PCI Type IIIA, and the OS support includes the Linux and Windows XP Pro platforms. Applications Features Mini PCI Type III Interface Two or Four RS-232 Ports Onboard Full Duplex Serial Communication

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Module with 2/4 RS-232 COM Ports - PER-C40C - Aaeon Systems Inc.
Brea, CA, USA
Mini PCI Module with 2/4 RS-232 COM Ports
PER-C40C
Mini PCI Module with 2/4 RS-232 COM Ports PER-C40C
AAEON launches a new Mini PCI module-PER-C40C. The PER-C40C has two or four individually configurable RS-232 ports. It works with your CPU board to increase the number of RS-232 ports. The PER-C40C can use the Mini PCI 3.3V input voltage by adopting the OXFORD OXmPCI952/ OXmPCI954 which has an integrated power circuit inside that allows the PER-C40C to be small in size and economical. The PER-C40C has 2 or 4 RS-232 ports that can straighten out the problem of a lack of sufficient expansion ports. The form factor of the PER-C40C is a Mini PCI Type IIIA, and the OS support includes the Linux and Windows XP Pro platforms. Applications Features Mini PCI Type III Interface Two or Four RS-232 Ports Onboard Full Duplex Serial Communication

AAEON launches a new Mini PCI module-PER-C40C. The PER-C40C has two or four individually configurable RS-232 ports. It works with your CPU board to increase the number of RS-232 ports. The PER-C40C can use the Mini PCI 3.3V input voltage by adopting the OXFORD OXmPCI952/ OXmPCI954 which has an integrated power circuit inside that allows the PER-C40C to be small in size and economical.
The PER-C40C has 2 or 4 RS-232 ports that can straighten out the problem of a lack of sufficient expansion ports. The form factor of the PER-C40C is a Mini PCI Type IIIA, and the OS support includes the Linux and Windows XP Pro platforms.

Applications

Features

  • Mini PCI Type III Interface
  • Two or Four RS-232 Ports Onboard
  • Full Duplex Serial Communication
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PCI Products
Product Number PER-C40C
Product Name Mini PCI Module with 2/4 RS-232 COM Ports
Unlock Full Specs
to access all available technical data

Similar Products

PBpro PCI -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
Vector Electronics & Technology, Inc.
Specs
Technology PCI
Form Factor Full
PCI Data Bus 32Bit; 64Bit
View Details
Trenton Systems, Inc.
Specs
Technology PCI
Number of Ports 7
Standard Type Expansion Board
View Details