Aaeon Systems Inc. Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board PER-C102

Description
The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so on. This Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications. It not only enhances speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C102 can work with other AAEON full-size SBC, half-size SBC and firewall systems. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution. The PER-C102 features dual LAN ports onboard which support Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications. Applications Features Dual PCI-Express Host Interface Dual 10/100 or 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (88E8052 Only) Wake-On-LAN Function
Description
The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so on. This Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications. It not only enhances speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C102 can work with other AAEON full-size SBC, half-size SBC and firewall systems. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution. The PER-C102 features dual LAN ports onboard which support Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications. Applications Features Dual PCI-Express Host Interface Dual 10/100 or 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (88E8052 Only) Wake-On-LAN Function

Suppliers

Company
Product
Description
Supplier Links
Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board - PER-C102 - Aaeon Systems Inc.
Brea, CA, USA
Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board
PER-C102
Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board PER-C102
The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so on. This Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications. It not only enhances speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C102 can work with other AAEON full-size SBC, half-size SBC and firewall systems. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution. The PER-C102 features dual LAN ports onboard which support Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications. Applications Features Dual PCI-Express Host Interface Dual 10/100 or 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (88E8052 Only) Wake-On-LAN Function

The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so on.
This Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications. It not only enhances speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C102 can work with other AAEON full-size SBC, half-size SBC and firewall systems. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution.
The PER-C102 features dual LAN ports onboard which support Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications.

Applications

Features

  • Dual PCI-Express Host Interface
  • Dual 10/100 or 10/100/1000Base-TX Triple-speed Ethernet Controllers
  • IPMI 1.5 Standard (88E8052 Only)
  • Wake-On-LAN Function
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PCI Express Products
Product Number PER-C102
Product Name Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board
Form Factor Dual PCI-Express 10/100Base-TX or 10/100/1000Base-TX Ethernet Daughter board
Unlock Full Specs
to access all available technical data

Similar Products

Mini-PCIe Module With One Ethernet Port and One USB Port - PER-C11L - Aaeon Systems Inc.
Specs
Form Factor Mini Card
Standard Type Networking Module
View Details
PCIe Gen3 Signal Retimer - 89HT0808PYDABG8 - Integrated Device Technology
Specs
Standard Type PCIe Gen3 Signal Retimer
View Details