Aaeon Systems Inc. Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board PER-C101

Description
This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and teaming services for industrial-compliant manageability features. It not only enhances the speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C101 can work with other AAEON full-size SBC, half-size SBC and firewall systems through PCI-Express signals. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution. The PER-C101 features dual LAN ports onboard that supports full Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications. Applications VPN ROUTER Network Security Features Dual PCI-Express Host Interface Dual 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (BCM5751/BCM5721 Only) ASF2.0 Standard (BCM5721 Only) Teaming Function (BCM5721 Only) Wake-on-LAN Function
Description
This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and teaming services for industrial-compliant manageability features. It not only enhances the speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C101 can work with other AAEON full-size SBC, half-size SBC and firewall systems through PCI-Express signals. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution. The PER-C101 features dual LAN ports onboard that supports full Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications. Applications VPN ROUTER Network Security Features Dual PCI-Express Host Interface Dual 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (BCM5751/BCM5721 Only) ASF2.0 Standard (BCM5721 Only) Teaming Function (BCM5721 Only) Wake-on-LAN Function

Suppliers

Company
Product
Description
Supplier Links
Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board - PER-C101 - Aaeon Systems Inc.
Brea, CA, USA
Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board
PER-C101
Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board PER-C101
This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and teaming services for industrial-compliant manageability features. It not only enhances the speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C101 can work with other AAEON full-size SBC, half-size SBC and firewall systems through PCI-Express signals. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution. The PER-C101 features dual LAN ports onboard that supports full Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications. Applications VPN ROUTER Network Security Features Dual PCI-Express Host Interface Dual 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (BCM5751/BCM5721 Only) ASF2.0 Standard (BCM5721 Only) Teaming Function (BCM5721 Only) Wake-on-LAN Function

This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and teaming services for industrial-compliant manageability features. It not only enhances the speed and performance of communications in any compatible AAEON SBC (Single Board Computer), but also provides lifetime support. In addition, the PER-C101 can work with other AAEON full-size SBC, half-size SBC and firewall systems through PCI-Express signals. You do not have to adopt another solution to fulfill your expansion requirements, and it allows you to keep a consistent solution.
The PER-C101 features dual LAN ports onboard that supports full Gigabit LAN speed and reduces the cost of installation and expansion. It is really a good choice for anyone serious about industrial PC communications.

Applications

  • VPN
  • ROUTER
  • Network Security

Features

  • Dual PCI-Express Host Interface
  • Dual 10/100/1000Base-TX Triple-speed Ethernet Controllers
  • IPMI 1.5 Standard (BCM5751/BCM5721 Only)
  • ASF2.0 Standard (BCM5721 Only)
  • Teaming Function (BCM5721 Only)
  • Wake-on-LAN Function
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PCI Express Products
Product Number PER-C101
Product Name Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board
Form Factor Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board
Unlock Full Specs
to access all available technical data

Similar Products

Access to Reflective Memory data - ibaFOB-R - iba America LLC
Specs
Form Factor Express Card
View Details
8-lane, 5-port PCIe I/O Expansion Switch - 89HPES8T5AZBBCG - Integrated Device Technology
Specs
Standard Type 8-lane, 5-port PCIe I/O Expansion Switch
View Details
PCI Express Media Processing Accelerator - PCIE-8120 - Artesyn Embedded Power
Specs
Bus Interface x4
Form Factor PCIe Long Card
Number of Channels 2
View Details