Aaeon Systems Inc. Compact Board with Onboard Intel Atom N455/D525 Processors PCM-LN02

Description
PCM-LN02 is a 8" x 5.75" Compact Form Factor Board that features Intel® Atom™ N455 or D525 Processors and ICH8M chipset. Since the Atom™ platform was created specifically for low-powered, mobile, high-performing and durable life-cycle products, PCM-LN02 embodies all of these coveted qualities. The SBC with the N455 processor comes with a fanless heatsink while the SBC with the D525 processor comes with a fanned heatsink. PCM-LN02 has an onboard 2G DDR3 667/800 system memory equipped with anti-shock and anti-vibration properties that is ideal for rugged environments. In terms of storage, there are two SATA 3.0Gb/s interfaces and one Type II CompactFlash™ Type II interface. This SBC has ample I/O expansion: six USB2.0 ports, five RS-232 ports, one RS-232/422/485 port and one LPT port. The PCM-LN02 has integrated audio with one Speaker-Out, Mic-in or Line-in. Expansion for the addition of peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and 18-bit or 24-bit LVDS LCD panels. "PCM-LN02 has a rich variety of features, but there are options to modify or add features to this adaptable Compact SBC," says Joe Lin, Product Manager of AAEON's Embedded Computing Division. "It includes optional legacy IDE and TTL interfaces, so it is easy to upgrade the CPU board in your existing systems. It also supports Dual Intel® Gigabit Ethernet Ports to incorporate further functions such as the Ethernet backup connection. As a result, it offers more options for countless expansion selections. With an operating temperature support of 0 C ~ 60 C and a storage temperature of -40 C ~ 80 C, PCM-LN02 is able to adapt to many environments. Thus, PCM-LN02 is perfect for applications such as Molding Machines, Meat Weight Measurements, Security, Industrial Automation, Transportation and Control Rooms." For more even more versatility, end users can utilize PCM-LN02 for Parking Lot and Convenience Store applications by using the numerous USB ports to connect to coin machines or via RS-232 to card readers. PCM-LN02 also includes an optional Onboard Trust Platform Module (TPM) to provide security applications. With all of the I/O and options, AAEON's PCM-LN02 can easily be implemented into many applications prevalent in today's Embedded market. Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Intel Atom N455/D525 Processor Intel ICH8M Onboard DDR3 Memory, Up to 2 GB 10/100/1000Base-TX Ethernet x 2 Integrated Graphic Supports 18-bit or 24-bit LVDS Panel or TTL (Optional) Speaker Out With 2W Amplifier (Wafer Box) SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional) USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1 PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size) +12V Only Option With Optional ATX Optional TPM1.2
Description
PCM-LN02 is a 8" x 5.75" Compact Form Factor Board that features Intel® Atom™ N455 or D525 Processors and ICH8M chipset. Since the Atom™ platform was created specifically for low-powered, mobile, high-performing and durable life-cycle products, PCM-LN02 embodies all of these coveted qualities. The SBC with the N455 processor comes with a fanless heatsink while the SBC with the D525 processor comes with a fanned heatsink. PCM-LN02 has an onboard 2G DDR3 667/800 system memory equipped with anti-shock and anti-vibration properties that is ideal for rugged environments. In terms of storage, there are two SATA 3.0Gb/s interfaces and one Type II CompactFlash™ Type II interface. This SBC has ample I/O expansion: six USB2.0 ports, five RS-232 ports, one RS-232/422/485 port and one LPT port. The PCM-LN02 has integrated audio with one Speaker-Out, Mic-in or Line-in. Expansion for the addition of peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and 18-bit or 24-bit LVDS LCD panels. "PCM-LN02 has a rich variety of features, but there are options to modify or add features to this adaptable Compact SBC," says Joe Lin, Product Manager of AAEON's Embedded Computing Division. "It includes optional legacy IDE and TTL interfaces, so it is easy to upgrade the CPU board in your existing systems. It also supports Dual Intel® Gigabit Ethernet Ports to incorporate further functions such as the Ethernet backup connection. As a result, it offers more options for countless expansion selections. With an operating temperature support of 0 C ~ 60 C and a storage temperature of -40 C ~ 80 C, PCM-LN02 is able to adapt to many environments. Thus, PCM-LN02 is perfect for applications such as Molding Machines, Meat Weight Measurements, Security, Industrial Automation, Transportation and Control Rooms." For more even more versatility, end users can utilize PCM-LN02 for Parking Lot and Convenience Store applications by using the numerous USB ports to connect to coin machines or via RS-232 to card readers. PCM-LN02 also includes an optional Onboard Trust Platform Module (TPM) to provide security applications. With all of the I/O and options, AAEON's PCM-LN02 can easily be implemented into many applications prevalent in today's Embedded market. Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Intel Atom N455/D525 Processor Intel ICH8M Onboard DDR3 Memory, Up to 2 GB 10/100/1000Base-TX Ethernet x 2 Integrated Graphic Supports 18-bit or 24-bit LVDS Panel or TTL (Optional) Speaker Out With 2W Amplifier (Wafer Box) SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional) USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1 PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size) +12V Only Option With Optional ATX Optional TPM1.2

Suppliers

Company
Product
Description
Supplier Links
Compact Board with Onboard Intel Atom N455/D525 Processors - PCM-LN02 - Aaeon Systems Inc.
Brea, CA, USA
Compact Board with Onboard Intel Atom N455/D525 Processors
PCM-LN02
Compact Board with Onboard Intel Atom N455/D525 Processors PCM-LN02
PCM-LN02 is a 8" x 5.75" Compact Form Factor Board that features Intel® Atom™ N455 or D525 Processors and ICH8M chipset. Since the Atom™ platform was created specifically for low-powered, mobile, high-performing and durable life-cycle products, PCM-LN02 embodies all of these coveted qualities. The SBC with the N455 processor comes with a fanless heatsink while the SBC with the D525 processor comes with a fanned heatsink. PCM-LN02 has an onboard 2G DDR3 667/800 system memory equipped with anti-shock and anti-vibration properties that is ideal for rugged environments. In terms of storage, there are two SATA 3.0Gb/s interfaces and one Type II CompactFlash™ Type II interface. This SBC has ample I/O expansion: six USB2.0 ports, five RS-232 ports, one RS-232/422/485 port and one LPT port. The PCM-LN02 has integrated audio with one Speaker-Out, Mic-in or Line-in. Expansion for the addition of peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and 18-bit or 24-bit LVDS LCD panels. "PCM-LN02 has a rich variety of features, but there are options to modify or add features to this adaptable Compact SBC," says Joe Lin, Product Manager of AAEON's Embedded Computing Division. "It includes optional legacy IDE and TTL interfaces, so it is easy to upgrade the CPU board in your existing systems. It also supports Dual Intel® Gigabit Ethernet Ports to incorporate further functions such as the Ethernet backup connection. As a result, it offers more options for countless expansion selections. With an operating temperature support of 0 C ~ 60 C and a storage temperature of -40 C ~ 80 C, PCM-LN02 is able to adapt to many environments. Thus, PCM-LN02 is perfect for applications such as Molding Machines, Meat Weight Measurements, Security, Industrial Automation, Transportation and Control Rooms." For more even more versatility, end users can utilize PCM-LN02 for Parking Lot and Convenience Store applications by using the numerous USB ports to connect to coin machines or via RS-232 to card readers. PCM-LN02 also includes an optional Onboard Trust Platform Module (TPM) to provide security applications. With all of the I/O and options, AAEON's PCM-LN02 can easily be implemented into many applications prevalent in today's Embedded market. Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Intel Atom N455/D525 Processor Intel ICH8M Onboard DDR3 Memory, Up to 2 GB 10/100/1000Base-TX Ethernet x 2 Integrated Graphic Supports 18-bit or 24-bit LVDS Panel or TTL (Optional) Speaker Out With 2W Amplifier (Wafer Box) SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional) USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1 PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size) +12V Only Option With Optional ATX Optional TPM1.2

PCM-LN02 is a 8" x 5.75" Compact Form Factor Board that features Intel® Atom™ N455 or D525 Processors and ICH8M chipset. Since the Atom™ platform was created specifically for low-powered, mobile, high-performing and durable life-cycle products, PCM-LN02 embodies all of these coveted qualities. The SBC with the N455 processor comes with a fanless heatsink while the SBC with the D525 processor comes with a fanned heatsink.

PCM-LN02 has an onboard 2G DDR3 667/800 system memory equipped with anti-shock and anti-vibration properties that is ideal for rugged environments. In terms of storage, there are two SATA 3.0Gb/s interfaces and one Type II CompactFlash™ Type II interface. This SBC has ample I/O expansion: six USB2.0 ports, five RS-232 ports, one RS-232/422/485 port and one LPT port. The PCM-LN02 has integrated audio with one Speaker-Out, Mic-in or Line-in. Expansion for the addition of peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and 18-bit or 24-bit LVDS LCD panels.

"PCM-LN02 has a rich variety of features, but there are options to modify or add features to this adaptable Compact SBC," says Joe Lin, Product Manager of AAEON's Embedded Computing Division. "It includes optional legacy IDE and TTL interfaces, so it is easy to upgrade the CPU board in your existing systems. It also supports Dual Intel® Gigabit Ethernet Ports to incorporate further functions such as the Ethernet backup connection. As a result, it offers more options for countless expansion selections. With an operating temperature support of 0 C ~ 60 C and a storage temperature of -40 C ~ 80 C, PCM-LN02 is able to adapt to many environments. Thus, PCM-LN02 is perfect for applications such as Molding Machines, Meat Weight Measurements, Security, Industrial Automation, Transportation and Control Rooms."

For more even more versatility, end users can utilize PCM-LN02 for Parking Lot and Convenience Store applications by using the numerous USB ports to connect to coin machines or via RS-232 to card readers. PCM-LN02 also includes an optional Onboard Trust Platform Module (TPM) to provide security applications. With all of the I/O and options, AAEON's PCM-LN02 can easily be implemented into many applications prevalent in today's Embedded market.

Applications

  • POS
  • KIOSK
  • Gaming
  • Digital Signage
  • Industrial Automation

Features

  • Intel Atom N455/D525 Processor
  • Intel ICH8M
  • Onboard DDR3 Memory, Up to 2 GB
  • 10/100/1000Base-TX Ethernet x 2
  • Integrated Graphic Supports 18-bit or 24-bit LVDS Panel or TTL (Optional)
  • Speaker Out With 2W Amplifier (Wafer Box)
  • SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional)
  • USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1
  • PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size)
  • +12V Only Option With Optional ATX
  • Optional TPM1.2
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number PCM-LN02
Product Name Compact Board with Onboard Intel Atom N455/D525 Processors
Processor / CPU Onboard Intel® Atom™ N455/D525
Chipset ICH8M
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-276G2-01A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
3.5
Specs
Processor / CPU Onboard AMD Geode™ LX800 series processor
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1237-ND - DigiKey
Specs
CPU Speed 1400 MHz
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details