Aaeon Systems Inc. Compact Board with AMD Geode LX Series Processor PCM-5895 Rev.B

Description
PCM-5895 Rev.B adopts an onboard AMD Geode LX 800/900 processor. The AMD LX series processors are ideal for applications that require low power consumption and stable performance. The system memory features 184-pin DDR DIMM up to 1GB. Moreover, the PCM-5895 Rev.B supports PCI, PCI-104 and PC/104 for flexible expansion. Customers are always eager to find a low-priced, multi-functional product. The PCM-5895 Rev.B is definitely your best choice. Regarding the multimedia performance of PCM-5895 Rev.B, it features CRT/LCD simultaneous display. The LVDS/TTL TFT LCD is up to 24-bit and the rich audio I/O interface that PCM-5895 Rev.B possesses supports MIC-in, Line-in, Line-out and CD-in functions. In addition, PCM-5895 Rev.B deploys 4 COM ports--three RS-232 ports (COM3, 4 only support Tx, Rx) and one RS-232/422/485 port. Four USB2.0, 8-bit Digital I/O and IrDA ports make PCM-5895 Rev.B more flexible for the expansion of system device. Moreover, another key feature of PCM-5895 Rev.B is the two CANBus ports that are an optional feature to enrich device connections. Applications Building Automation Factory Automation KIOSK Medical Equipment Panel PC Transportation Features AMD Geode™ LX800 Processor AMD Geode™ LX + CS5536 DIMM DDR 333/400 Memory Max. 1 GB or Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 Up to 24-bit LVDS/TTL LCD, CRT AC97 2CH Audio Type 2 CompactFlash™ x 1, EIDE x 1 USB x 4, COM x 4, 8-bit Digital I/O x 1, Parallel x 1 PCI x 1, PC/104+ (Optional) +5V Only Operation/ AT/ ATX CAN Bus x 2 (Optional)
Description
PCM-5895 Rev.B adopts an onboard AMD Geode LX 800/900 processor. The AMD LX series processors are ideal for applications that require low power consumption and stable performance. The system memory features 184-pin DDR DIMM up to 1GB. Moreover, the PCM-5895 Rev.B supports PCI, PCI-104 and PC/104 for flexible expansion. Customers are always eager to find a low-priced, multi-functional product. The PCM-5895 Rev.B is definitely your best choice. Regarding the multimedia performance of PCM-5895 Rev.B, it features CRT/LCD simultaneous display. The LVDS/TTL TFT LCD is up to 24-bit and the rich audio I/O interface that PCM-5895 Rev.B possesses supports MIC-in, Line-in, Line-out and CD-in functions. In addition, PCM-5895 Rev.B deploys 4 COM ports--three RS-232 ports (COM3, 4 only support Tx, Rx) and one RS-232/422/485 port. Four USB2.0, 8-bit Digital I/O and IrDA ports make PCM-5895 Rev.B more flexible for the expansion of system device. Moreover, another key feature of PCM-5895 Rev.B is the two CANBus ports that are an optional feature to enrich device connections. Applications Building Automation Factory Automation KIOSK Medical Equipment Panel PC Transportation Features AMD Geode™ LX800 Processor AMD Geode™ LX + CS5536 DIMM DDR 333/400 Memory Max. 1 GB or Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 Up to 24-bit LVDS/TTL LCD, CRT AC97 2CH Audio Type 2 CompactFlash™ x 1, EIDE x 1 USB x 4, COM x 4, 8-bit Digital I/O x 1, Parallel x 1 PCI x 1, PC/104+ (Optional) +5V Only Operation/ AT/ ATX CAN Bus x 2 (Optional)

Suppliers

Company
Product
Description
Supplier Links
Compact Board with AMD Geode LX Series Processor - PCM-5895 Rev.B - Aaeon Systems Inc.
Brea, CA, USA
Compact Board with AMD Geode LX Series Processor
PCM-5895 Rev.B
Compact Board with AMD Geode LX Series Processor PCM-5895 Rev.B
PCM-5895 Rev.B adopts an onboard AMD Geode LX 800/900 processor. The AMD LX series processors are ideal for applications that require low power consumption and stable performance. The system memory features 184-pin DDR DIMM up to 1GB. Moreover, the PCM-5895 Rev.B supports PCI, PCI-104 and PC/104 for flexible expansion. Customers are always eager to find a low-priced, multi-functional product. The PCM-5895 Rev.B is definitely your best choice. Regarding the multimedia performance of PCM-5895 Rev.B, it features CRT/LCD simultaneous display. The LVDS/TTL TFT LCD is up to 24-bit and the rich audio I/O interface that PCM-5895 Rev.B possesses supports MIC-in, Line-in, Line-out and CD-in functions. In addition, PCM-5895 Rev.B deploys 4 COM ports--three RS-232 ports (COM3, 4 only support Tx, Rx) and one RS-232/422/485 port. Four USB2.0, 8-bit Digital I/O and IrDA ports make PCM-5895 Rev.B more flexible for the expansion of system device. Moreover, another key feature of PCM-5895 Rev.B is the two CANBus ports that are an optional feature to enrich device connections. Applications Building Automation Factory Automation KIOSK Medical Equipment Panel PC Transportation Features AMD Geode™ LX800 Processor AMD Geode™ LX + CS5536 DIMM DDR 333/400 Memory Max. 1 GB or Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 Up to 24-bit LVDS/TTL LCD, CRT AC97 2CH Audio Type 2 CompactFlash™ x 1, EIDE x 1 USB x 4, COM x 4, 8-bit Digital I/O x 1, Parallel x 1 PCI x 1, PC/104+ (Optional) +5V Only Operation/ AT/ ATX CAN Bus x 2 (Optional)

PCM-5895 Rev.B adopts an onboard AMD Geode LX 800/900 processor. The AMD LX series processors are ideal for applications that require low power consumption and stable performance. The system memory features 184-pin DDR DIMM up to 1GB. Moreover, the PCM-5895 Rev.B supports PCI, PCI-104 and PC/104 for flexible expansion. Customers are always eager to find a low-priced, multi-functional product. The PCM-5895 Rev.B is definitely your best choice.

Regarding the multimedia performance of PCM-5895 Rev.B, it features CRT/LCD simultaneous display. The LVDS/TTL TFT LCD is up to 24-bit and the rich audio I/O interface that PCM-5895 Rev.B possesses supports MIC-in, Line-in, Line-out and CD-in functions. In addition, PCM-5895 Rev.B deploys 4 COM ports--three RS-232 ports (COM3, 4 only support Tx, Rx) and one RS-232/422/485 port. Four USB2.0, 8-bit Digital I/O and IrDA ports make PCM-5895 Rev.B more flexible for the expansion of system device. Moreover, another key feature of PCM-5895 Rev.B is the two CANBus ports that are an optional feature to enrich device connections.

Applications

  • Building Automation
  • Factory Automation
  • KIOSK
  • Medical Equipment
  • Panel PC
  • Transportation

Features

  • AMD Geode™ LX800 Processor
  • AMD Geode™ LX + CS5536
  • DIMM DDR 333/400 Memory Max. 1 GB or Onboard DDR333 Memory 256 MB
  • 10/100Base-TX Ethernet x 2
  • Up to 24-bit LVDS/TTL LCD, CRT
  • AC97 2CH Audio
  • Type 2 CompactFlash™ x 1, EIDE x 1
  • USB x 4, COM x 4, 8-bit Digital I/O x 1, Parallel x 1
  • PCI x 1, PC/104+ (Optional)
  • +5V Only Operation/ AT/ ATX
  • CAN Bus x 2 (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number PCM-5895 Rev.B
Product Name Compact Board with AMD Geode LX Series Processor
Processor / CPU Onboard AMD Geode™ LX800 processor 500 MHz
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Main Memory 254 MB
Unlock Full Specs
to access all available technical data

Similar Products

Trenton Systems, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus PCI
CPU Speed 3200 MHz
View Details
Specs
Processor / CPU Freescale PowerQUICC I
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 133 MHz
View Details