Aaeon Systems Inc. PCI Half-Size SBC With Intel Atom N270 Processor HSB-945P

Description
The HSB-945P utilizes the Intel® 945GSE and ICH7M chipset in order to support the Intel® AtomTM 1.6 GHz processor. The SBC has one SODIMM socket for one 200-pin DDR II SODIMM for system memory, up to 1 GB. Network communications is achieved with the option of having Ethernet devices 10/100Base-T Intel® 82562GZ and 10/100/1000Base-T Intel® 82573L or dual 10/100/1000Base-T devices Intel® 82573L and Intel® 82574L. The HSB-945P uses the Intel® 945GSE and Chrontel 7307 to support simultaneous CRT & LCD displays and the integrated Intel® GMA950 Graphics Engine to be utilized for enhanced graphics and 3D rendering. Moreover, the HSB-945P has one DB15 VGA and one DVI interface through a box header. An optional AC97 codec daughter board can be installed onto the HSB-945P in order to allow the SBC to support audio for multimedia applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Atom N270 Processor Intel 945GSE + ICH7M Chipset 200-Pin Non-ECC DDR2 400/533 SODIMM x 1, Up to 1 GB 10/100Base-TX Ethernet x 1 & Gigabit Ethernet x1 Integrated Graphics Media Accelerator GMA950 AC97 Codes Audio Daughter Board Optional ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, Digital I/O PCI Expansion ATX 2.1 Power
Description
The HSB-945P utilizes the Intel® 945GSE and ICH7M chipset in order to support the Intel® AtomTM 1.6 GHz processor. The SBC has one SODIMM socket for one 200-pin DDR II SODIMM for system memory, up to 1 GB. Network communications is achieved with the option of having Ethernet devices 10/100Base-T Intel® 82562GZ and 10/100/1000Base-T Intel® 82573L or dual 10/100/1000Base-T devices Intel® 82573L and Intel® 82574L. The HSB-945P uses the Intel® 945GSE and Chrontel 7307 to support simultaneous CRT & LCD displays and the integrated Intel® GMA950 Graphics Engine to be utilized for enhanced graphics and 3D rendering. Moreover, the HSB-945P has one DB15 VGA and one DVI interface through a box header. An optional AC97 codec daughter board can be installed onto the HSB-945P in order to allow the SBC to support audio for multimedia applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Atom N270 Processor Intel 945GSE + ICH7M Chipset 200-Pin Non-ECC DDR2 400/533 SODIMM x 1, Up to 1 GB 10/100Base-TX Ethernet x 1 & Gigabit Ethernet x1 Integrated Graphics Media Accelerator GMA950 AC97 Codes Audio Daughter Board Optional ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, Digital I/O PCI Expansion ATX 2.1 Power

Suppliers

Company
Product
Description
Supplier Links
PCI Half-Size SBC With Intel Atom N270 Processor - HSB-945P - Aaeon Systems Inc.
Brea, CA, USA
PCI Half-Size SBC With Intel Atom N270 Processor
HSB-945P
PCI Half-Size SBC With Intel Atom N270 Processor HSB-945P
The HSB-945P utilizes the Intel® 945GSE and ICH7M chipset in order to support the Intel® AtomTM 1.6 GHz processor. The SBC has one SODIMM socket for one 200-pin DDR II SODIMM for system memory, up to 1 GB. Network communications is achieved with the option of having Ethernet devices 10/100Base-T Intel® 82562GZ and 10/100/1000Base-T Intel® 82573L or dual 10/100/1000Base-T devices Intel® 82573L and Intel® 82574L. The HSB-945P uses the Intel® 945GSE and Chrontel 7307 to support simultaneous CRT & LCD displays and the integrated Intel® GMA950 Graphics Engine to be utilized for enhanced graphics and 3D rendering. Moreover, the HSB-945P has one DB15 VGA and one DVI interface through a box header. An optional AC97 codec daughter board can be installed onto the HSB-945P in order to allow the SBC to support audio for multimedia applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Atom N270 Processor Intel 945GSE + ICH7M Chipset 200-Pin Non-ECC DDR2 400/533 SODIMM x 1, Up to 1 GB 10/100Base-TX Ethernet x 1 & Gigabit Ethernet x1 Integrated Graphics Media Accelerator GMA950 AC97 Codes Audio Daughter Board Optional ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, Digital I/O PCI Expansion ATX 2.1 Power

The HSB-945P utilizes the Intel® 945GSE and ICH7M chipset in order to support the Intel® AtomTM 1.6 GHz processor. The SBC has one SODIMM socket for one 200-pin DDR II SODIMM for system memory, up to 1 GB. Network communications is achieved with the option of having Ethernet devices 10/100Base-T Intel® 82562GZ and 10/100/1000Base-T Intel® 82573L or dual 10/100/1000Base-T devices Intel® 82573L and Intel® 82574L. The HSB-945P uses the Intel® 945GSE and Chrontel 7307 to support simultaneous CRT & LCD displays and the integrated Intel® GMA950 Graphics Engine to be utilized for enhanced graphics and 3D rendering. Moreover, the HSB-945P has one DB15 VGA and one DVI interface through a box header. An optional AC97 codec daughter board can be installed onto the HSB-945P in order to allow the SBC to support audio for multimedia applications.

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation

Features

  • Intel Atom N270 Processor
  • Intel 945GSE + ICH7M Chipset
  • 200-Pin Non-ECC DDR2 400/533 SODIMM x 1, Up to 1 GB
  • 10/100Base-TX Ethernet x 1 & Gigabit Ethernet x1
  • Integrated Graphics Media Accelerator GMA950
  • AC97 Codes Audio Daughter Board Optional
  • ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash Type 2 x 1
  • USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, Digital I/O
  • PCI Expansion
  • ATX 2.1 Power
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-945P
Product Name PCI Half-Size SBC With Intel Atom N270 Processor
Processor / CPU Onboard Intel® Atom™ N270 1.6 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer
Ports Serial Interface; USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ARK-2121F-U0A2E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 8000 MB
View Details
3.5
Specs
Processor / CPU Onboard Intel Core i7-3555LE/ Celeron 847E Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Cheetah - EPM-32c - VersaLogic Corporation
VersaLogic Corporation
Specs
Processor / CPU Pentium M
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1600 MHz
View Details