Aaeon Systems Inc. 3.5" SubCompact Board With AMD Geode LX Series Processor GENE-5315 Rev.A

Description
The GENE-5315 Subcompact board balance performance and cost in the embedded market. GENE-5315 adopts optional onboard AMD Geode LX 800 and LX 700. The system memory is deployed with SODIMM DDR 333/400 up to 1GB. In addition, Realtek RTL8139DL supports two 10/100Base-TX that allows network connections. This model applies a Type III Mini PCI socket and PC/104 socket for expansion. Moreover, four USB 2.0, IDE, RS-232, RS-232/422/485 and parallel ports are configured on the GENE-5315. Full functions make GENE-5315 user friendly. With the GENE-5315, there are no more worries about installing many necessary devices to complete the functions of your system. Applications Portable POS Building/ Factory Automation Compact Information System Panel PC Gaming Machine Transportation Medical Machine & KIOSK Features Onboard AMD Geode™ LX800 Processor AMD LX + CS5536 SODIMM DDR333 Max. 1 GB, DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 Up to 24-bit Single Channel LVDS/ TTL LCD & CRT AC97 Codec 2CH Audio EIDE x 1, Floppy Disk Drive x 1, CompactFlash™ x 1 COM x 2, Parallel x 1, USB2.0 x 4, 8-bit Digital I/O Type 3 Mini-PCI And PC/104 Expansions +5V Only Operation
Description
The GENE-5315 Subcompact board balance performance and cost in the embedded market. GENE-5315 adopts optional onboard AMD Geode LX 800 and LX 700. The system memory is deployed with SODIMM DDR 333/400 up to 1GB. In addition, Realtek RTL8139DL supports two 10/100Base-TX that allows network connections. This model applies a Type III Mini PCI socket and PC/104 socket for expansion. Moreover, four USB 2.0, IDE, RS-232, RS-232/422/485 and parallel ports are configured on the GENE-5315. Full functions make GENE-5315 user friendly. With the GENE-5315, there are no more worries about installing many necessary devices to complete the functions of your system. Applications Portable POS Building/ Factory Automation Compact Information System Panel PC Gaming Machine Transportation Medical Machine & KIOSK Features Onboard AMD Geode™ LX800 Processor AMD LX + CS5536 SODIMM DDR333 Max. 1 GB, DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 Up to 24-bit Single Channel LVDS/ TTL LCD & CRT AC97 Codec 2CH Audio EIDE x 1, Floppy Disk Drive x 1, CompactFlash™ x 1 COM x 2, Parallel x 1, USB2.0 x 4, 8-bit Digital I/O Type 3 Mini-PCI And PC/104 Expansions +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With AMD Geode LX Series Processor
GENE-5315 Rev.A
3.5" SubCompact Board With AMD Geode LX Series Processor GENE-5315 Rev.A
The GENE-5315 Subcompact board balance performance and cost in the embedded market. GENE-5315 adopts optional onboard AMD Geode LX 800 and LX 700. The system memory is deployed with SODIMM DDR 333/400 up to 1GB. In addition, Realtek RTL8139DL supports two 10/100Base-TX that allows network connections. This model applies a Type III Mini PCI socket and PC/104 socket for expansion. Moreover, four USB 2.0, IDE, RS-232, RS-232/422/485 and parallel ports are configured on the GENE-5315. Full functions make GENE-5315 user friendly. With the GENE-5315, there are no more worries about installing many necessary devices to complete the functions of your system. Applications Portable POS Building/ Factory Automation Compact Information System Panel PC Gaming Machine Transportation Medical Machine & KIOSK Features Onboard AMD Geode™ LX800 Processor AMD LX + CS5536 SODIMM DDR333 Max. 1 GB, DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 Up to 24-bit Single Channel LVDS/ TTL LCD & CRT AC97 Codec 2CH Audio EIDE x 1, Floppy Disk Drive x 1, CompactFlash™ x 1 COM x 2, Parallel x 1, USB2.0 x 4, 8-bit Digital I/O Type 3 Mini-PCI And PC/104 Expansions +5V Only Operation

The GENE-5315 Subcompact board balance performance and cost in the embedded market. GENE-5315 adopts optional onboard AMD Geode LX 800 and LX 700. The system memory is deployed with SODIMM DDR 333/400 up to 1GB. In addition, Realtek RTL8139DL supports two 10/100Base-TX that allows network connections. This model applies a Type III Mini PCI socket and PC/104 socket for expansion. Moreover, four USB 2.0, IDE, RS-232, RS-232/422/485 and parallel ports are configured on the GENE-5315. Full functions make GENE-5315 user friendly. With the GENE-5315, there are no more worries about installing many necessary devices to complete the functions of your system.

Applications

  • Portable POS
  • Building/ Factory Automation
  • Compact Information System
  • Panel PC
  • Gaming Machine
  • Transportation
  • Medical Machine & KIOSK

Features

  • Onboard AMD Geode™ LX800 Processor
  • AMD LX + CS5536
  • SODIMM DDR333 Max. 1 GB, DDR400 Max. 512 MB
  • 10/100Base-TX Ethernet x 2
  • Up to 24-bit Single Channel LVDS/ TTL LCD & CRT
  • AC97 Codec 2CH Audio
  • EIDE x 1, Floppy Disk Drive x 1, CompactFlash™ x 1
  • COM x 2, Parallel x 1, USB2.0 x 4, 8-bit Digital I/O
  • Type 3 Mini-PCI And PC/104 Expansions
  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-5315 Rev.A
Product Name 3.5" SubCompact Board With AMD Geode LX Series Processor
Processor / CPU Onboard AMD Geode™ LX800 processor
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Main Memory 254 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - DS-063GB-S8A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1066 MHz
Features Watchdog Timer
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Pentium M
Computer Bus CompactPCI; PCI; PCI-X
CPU Speed 1600 MHz
View Details