Aaeon Systems Inc. EPIC Express Board with Intel Core i7/ i5/ Celeron (32nm) Processors EPIC-QM57

Description
The EPIC-QM57 supports Intel® Core™ i7/i5 processor with up to two 204-pin SODIMM sockets to support for 8GB of DDR3 800/1066 system memory. These features married up with the Intel® QM57 chipset present a high performance solution. For high-speed network communications, the EPIC-QM57 features the Intel® 82577LM and Intel® 82574L chipsets which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 and PCIe/104 connectors as well as a Mini Card slot to offer flexible options for expansion. "The EPIC-QM57 is a new generation EPIC module that adopts the top-of-the-line Intel® processor: Core™ i7/i5 series. To fulfill diverse demands for versatile applications, the EPIC-QM57 equips rich I/O interfaces, such as six USB2.0 ports, four COM ports, mouse, keyboard and 8-bit programmable digital I/O. In addition, two SATA connectors and one Type 2 CompactFlash™ socket are installed onto the EPIC-QM57 to offer options for operating system and storage space that are prevalent in the Embedded markets," said Barnabas Chen, Product Manager of AAEON's Embedded Computing Division. "Offering a good balance between performance and cost, the EPIC-QM57 is the ideal product for vertical Embedded markets, " added Barnabas. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel® Core™ i7/ i5/ Celeron® (32nm) Processors Intel® QM57 SODIMM DDR3 800/1066 Memory, Max. 4 GB, 8 GB (Optional) Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS LCD, CRT, DVI, DisplayPort (Optional) 2CH HD Audio SATA 3.0Gb/s x 2, Type 2 CompactFlash™ USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion: Mini Card x 1 Supports iAMT 6.0, RAID 0 & 1 +12V Only Operation
Description
The EPIC-QM57 supports Intel® Core™ i7/i5 processor with up to two 204-pin SODIMM sockets to support for 8GB of DDR3 800/1066 system memory. These features married up with the Intel® QM57 chipset present a high performance solution. For high-speed network communications, the EPIC-QM57 features the Intel® 82577LM and Intel® 82574L chipsets which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 and PCIe/104 connectors as well as a Mini Card slot to offer flexible options for expansion. "The EPIC-QM57 is a new generation EPIC module that adopts the top-of-the-line Intel® processor: Core™ i7/i5 series. To fulfill diverse demands for versatile applications, the EPIC-QM57 equips rich I/O interfaces, such as six USB2.0 ports, four COM ports, mouse, keyboard and 8-bit programmable digital I/O. In addition, two SATA connectors and one Type 2 CompactFlash™ socket are installed onto the EPIC-QM57 to offer options for operating system and storage space that are prevalent in the Embedded markets," said Barnabas Chen, Product Manager of AAEON's Embedded Computing Division. "Offering a good balance between performance and cost, the EPIC-QM57 is the ideal product for vertical Embedded markets, " added Barnabas. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel® Core™ i7/ i5/ Celeron® (32nm) Processors Intel® QM57 SODIMM DDR3 800/1066 Memory, Max. 4 GB, 8 GB (Optional) Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS LCD, CRT, DVI, DisplayPort (Optional) 2CH HD Audio SATA 3.0Gb/s x 2, Type 2 CompactFlash™ USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion: Mini Card x 1 Supports iAMT 6.0, RAID 0 & 1 +12V Only Operation

Suppliers

Company
Product
Description
Supplier Links
EPIC Express Board with Intel Core i7/ i5/ Celeron (32nm) Processors - EPIC-QM57 - Aaeon Systems Inc.
Brea, CA, USA
EPIC Express Board with Intel Core i7/ i5/ Celeron (32nm) Processors
EPIC-QM57
EPIC Express Board with Intel Core i7/ i5/ Celeron (32nm) Processors EPIC-QM57
The EPIC-QM57 supports Intel® Core™ i7/i5 processor with up to two 204-pin SODIMM sockets to support for 8GB of DDR3 800/1066 system memory. These features married up with the Intel® QM57 chipset present a high performance solution. For high-speed network communications, the EPIC-QM57 features the Intel® 82577LM and Intel® 82574L chipsets which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 and PCIe/104 connectors as well as a Mini Card slot to offer flexible options for expansion. "The EPIC-QM57 is a new generation EPIC module that adopts the top-of-the-line Intel® processor: Core™ i7/i5 series. To fulfill diverse demands for versatile applications, the EPIC-QM57 equips rich I/O interfaces, such as six USB2.0 ports, four COM ports, mouse, keyboard and 8-bit programmable digital I/O. In addition, two SATA connectors and one Type 2 CompactFlash™ socket are installed onto the EPIC-QM57 to offer options for operating system and storage space that are prevalent in the Embedded markets," said Barnabas Chen, Product Manager of AAEON's Embedded Computing Division. "Offering a good balance between performance and cost, the EPIC-QM57 is the ideal product for vertical Embedded markets, " added Barnabas. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel® Core™ i7/ i5/ Celeron® (32nm) Processors Intel® QM57 SODIMM DDR3 800/1066 Memory, Max. 4 GB, 8 GB (Optional) Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS LCD, CRT, DVI, DisplayPort (Optional) 2CH HD Audio SATA 3.0Gb/s x 2, Type 2 CompactFlash™ USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion: Mini Card x 1 Supports iAMT 6.0, RAID 0 & 1 +12V Only Operation

The EPIC-QM57 supports Intel® Core™ i7/i5 processor with up to two 204-pin SODIMM sockets to support for 8GB of DDR3 800/1066 system memory. These features married up with the Intel® QM57 chipset present a high performance solution. For high-speed network communications, the EPIC-QM57 features the Intel® 82577LM and Intel® 82574L chipsets which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 and PCIe/104 connectors as well as a Mini Card slot to offer flexible options for expansion.

"The EPIC-QM57 is a new generation EPIC module that adopts the top-of-the-line Intel® processor: Core™ i7/i5 series. To fulfill diverse demands for versatile applications, the EPIC-QM57 equips rich I/O interfaces, such as six USB2.0 ports, four COM ports, mouse, keyboard and 8-bit programmable digital I/O. In addition, two SATA connectors and one Type 2 CompactFlash™ socket are installed onto the EPIC-QM57 to offer options for operating system and storage space that are prevalent in the Embedded markets," said Barnabas Chen, Product Manager of AAEON's Embedded Computing Division. "Offering a good balance between performance and cost, the EPIC-QM57 is the ideal product for vertical Embedded markets, " added Barnabas.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

Features

  • Intel® Core™ i7/ i5/ Celeron® (32nm) Processors
  • Intel® QM57
  • SODIMM DDR3 800/1066 Memory, Max. 4 GB, 8 GB (Optional)
  • Gigabit Ethernet x 2
  • Up to 24-bit Dual-channel LVDS LCD, CRT, DVI, DisplayPort (Optional)
  • 2CH HD Audio
  • SATA 3.0Gb/s x 2, Type 2 CompactFlash™
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • PCI/104-Express (PCI-104 + PCIe/104)
  • Expansion: Mini Card x 1
  • Supports iAMT 6.0, RAID 0 & 1
  • +12V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-QM57
Product Name EPIC Express Board with Intel Core i7/ i5/ Celeron (32nm) Processors
Processor / CPU Intel® Core™ i7/ i5/ Celeron® (32nm) (Socket-988)
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®), 3.5
Specs
Processor / CPU Intel Core i7 7600U
Features RJ-45 Connectors
Cache Memory 4000 KB
View Details
2 suppliers
Trenton Systems, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus PCI; PCI-X; PCIe
CPU Speed 2800 MHz
View Details
Specs
Processor / CPU Freescale MPC8641D Dual-Core PowerPC
Computer Bus PCIe (optional feature); Advanced Mezzanine Card
CPU Speed 1500 MHz
View Details