Aaeon Systems Inc. EPIC Board with Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors EPIC-9456

Description
EPIC-9456 accommodates socket 478-based Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin DDR2 SODIMM and system memory is up to 2GB. Moreover, EPIC-9456 adopts Intel® 945GME + ICH7M as its chipset. In addition, EPIC-9456 deploys Intel® 82573L 10/100/1000Base-TX chip and features two RJ-45 ports onboard to display the transcendent performance of network connections. This new EPIC Express Board configures an Intel® 945GME integrated graphics display chipset to support CRT/LCD, CRT/DVI, CRT/TV, simultaneous/ dual view displays. In addition to the PCI-104 expansion, EPIC-9456 also features one EIDE, two SATA, one Type II CompactFlash for the storage and eight USB 2.0 ports, five COM ports, 8-bit Digital I/O for flexible I/O expansion. EPIC-9456 is an excellent choice for your vital applications. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI 2CH Audio Type 2 CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 Parallel x 1, COM x 5, USB2.0 x 8, 8-bit Digital I/O PCI-104 Expansion, Optional RAID 0 & 1 +12V Only Operation
Description
EPIC-9456 accommodates socket 478-based Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin DDR2 SODIMM and system memory is up to 2GB. Moreover, EPIC-9456 adopts Intel® 945GME + ICH7M as its chipset. In addition, EPIC-9456 deploys Intel® 82573L 10/100/1000Base-TX chip and features two RJ-45 ports onboard to display the transcendent performance of network connections. This new EPIC Express Board configures an Intel® 945GME integrated graphics display chipset to support CRT/LCD, CRT/DVI, CRT/TV, simultaneous/ dual view displays. In addition to the PCI-104 expansion, EPIC-9456 also features one EIDE, two SATA, one Type II CompactFlash for the storage and eight USB 2.0 ports, five COM ports, 8-bit Digital I/O for flexible I/O expansion. EPIC-9456 is an excellent choice for your vital applications. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI 2CH Audio Type 2 CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 Parallel x 1, COM x 5, USB2.0 x 8, 8-bit Digital I/O PCI-104 Expansion, Optional RAID 0 & 1 +12V Only Operation

Suppliers

Company
Product
Description
Supplier Links
EPIC Board with Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors - EPIC-9456 - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board with Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors
EPIC-9456
EPIC Board with Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors EPIC-9456
EPIC-9456 accommodates socket 478-based Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin DDR2 SODIMM and system memory is up to 2GB. Moreover, EPIC-9456 adopts Intel® 945GME + ICH7M as its chipset. In addition, EPIC-9456 deploys Intel® 82573L 10/100/1000Base-TX chip and features two RJ-45 ports onboard to display the transcendent performance of network connections. This new EPIC Express Board configures an Intel® 945GME integrated graphics display chipset to support CRT/LCD, CRT/DVI, CRT/TV, simultaneous/ dual view displays. In addition to the PCI-104 expansion, EPIC-9456 also features one EIDE, two SATA, one Type II CompactFlash for the storage and eight USB 2.0 ports, five COM ports, 8-bit Digital I/O for flexible I/O expansion. EPIC-9456 is an excellent choice for your vital applications. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI 2CH Audio Type 2 CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 Parallel x 1, COM x 5, USB2.0 x 8, 8-bit Digital I/O PCI-104 Expansion, Optional RAID 0 & 1 +12V Only Operation

EPIC-9456 accommodates socket 478-based Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin DDR2 SODIMM and system memory is up to 2GB. Moreover, EPIC-9456 adopts Intel® 945GME + ICH7M as its chipset.
In addition, EPIC-9456 deploys Intel® 82573L 10/100/1000Base-TX chip and features two RJ-45 ports onboard to display the transcendent performance of network connections. This new EPIC Express Board configures an Intel® 945GME integrated graphics display chipset to support CRT/LCD, CRT/DVI, CRT/TV, simultaneous/ dual view displays.
In addition to the PCI-104 expansion, EPIC-9456 also features one EIDE, two SATA, one Type II CompactFlash for the storage and eight USB 2.0 ports, five COM ports, 8-bit Digital I/O for flexible I/O expansion. EPIC-9456 is an excellent choice for your vital applications.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

Features

  • Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors
  • Intel® 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Max. 2 GB
  • Gigabit Ethernet x 2
  • Up to 24-bit Dual-channel LVDS, CRT, DVI
  • 2CH Audio
  • Type 2 CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2
  • Parallel x 1, COM x 5, USB2.0 x 8, 8-bit Digital I/O
  • PCI-104 Expansion, Optional RAID 0 & 1
  • +12V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-9456
Product Name EPIC Board with Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors
Processor / CPU Socket-478M Intel Core 2 Duo/ Core Duo/ Celeron M (65nm) processor up to 2.16 GHz, FSB: 533/667 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIC-770W-20A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 64000 MB
Ports USB
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel Pentium 4
Computer Bus PCI
CPU Speed 3400 MHz
View Details
Specs
Processor / CPU Freescale PowerQUICC III
Computer Bus PCI-X
CPU Speed 833 MHz
View Details