Aaeon Systems Inc. Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors EMB-9658T

Description
The EMB-9658T comes with an Intel® Core™ 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers a high performance computing platform with various key features that vital applications demand. This model supports two 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one PCI-Expressã€x4ã€'th rough a riser card are available. The EMB-9658T supports LCD/CRT, LCD/DVI, LCD/TV, CRT/DVI, TV/DVI, simultaneous/dual view displays with LCD and CRT resolution support of up to 2048 x 1536 to meet abundant interface requirements. Moreover, it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition to the fantastic display features, the EMB-9658T also deploys the High Definition 5.1CH audio interface in order to complete its multimedia capabilities. Applications Automation Digital Signage Medical Applications Gaming Entertainment Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GME965 + ICH8M (-E Optional For RAID) SODIMM DDR2 533/667 Memory, Max. 4 GB Gigabit Ethernet x 2 18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI HD 5.1CH Audio SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash™ USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card) DC12V/ AT/ATX SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232
Description
The EMB-9658T comes with an Intel® Core™ 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers a high performance computing platform with various key features that vital applications demand. This model supports two 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one PCI-Expressã€x4ã€'th rough a riser card are available. The EMB-9658T supports LCD/CRT, LCD/DVI, LCD/TV, CRT/DVI, TV/DVI, simultaneous/dual view displays with LCD and CRT resolution support of up to 2048 x 1536 to meet abundant interface requirements. Moreover, it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition to the fantastic display features, the EMB-9658T also deploys the High Definition 5.1CH audio interface in order to complete its multimedia capabilities. Applications Automation Digital Signage Medical Applications Gaming Entertainment Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GME965 + ICH8M (-E Optional For RAID) SODIMM DDR2 533/667 Memory, Max. 4 GB Gigabit Ethernet x 2 18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI HD 5.1CH Audio SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash™ USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card) DC12V/ AT/ATX SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors - EMB-9658T - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors
EMB-9658T
Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors EMB-9658T
The EMB-9658T comes with an Intel® Core™ 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers a high performance computing platform with various key features that vital applications demand. This model supports two 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one PCI-Expressã€x4ã€'th rough a riser card are available. The EMB-9658T supports LCD/CRT, LCD/DVI, LCD/TV, CRT/DVI, TV/DVI, simultaneous/dual view displays with LCD and CRT resolution support of up to 2048 x 1536 to meet abundant interface requirements. Moreover, it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition to the fantastic display features, the EMB-9658T also deploys the High Definition 5.1CH audio interface in order to complete its multimedia capabilities. Applications Automation Digital Signage Medical Applications Gaming Entertainment Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GME965 + ICH8M (-E Optional For RAID) SODIMM DDR2 533/667 Memory, Max. 4 GB Gigabit Ethernet x 2 18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI HD 5.1CH Audio SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash™ USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card) DC12V/ AT/ATX SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232

The EMB-9658T comes with an Intel® Core™ 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers a high performance computing platform with various key features that vital applications demand. This model supports two 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one PCI-Expressã€x4ã€'through a riser card are available.

The EMB-9658T supports LCD/CRT, LCD/DVI, LCD/TV, CRT/DVI, TV/DVI, simultaneous/dual view displays with LCD and CRT resolution support of up to 2048 x 1536 to meet abundant interface requirements. Moreover, it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition to the fantastic display features, the EMB-9658T also deploys the High Definition 5.1CH audio interface in order to complete its multimedia capabilities.

Applications

  • Automation
  • Digital Signage
  • Medical Applications
  • Gaming
  • Entertainment

Features

  • Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors
  • Intel® GME965 + ICH8M (-E Optional For RAID)
  • SODIMM DDR2 533/667 Memory, Max. 4 GB
  • Gigabit Ethernet x 2
  • 18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI
  • HD 5.1CH Audio
  • SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash™
  • USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O
  • PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card)
  • DC12V/ AT/ATX
  • SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-9658T
Product Name Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors
Processor / CPU Intel® Core™2 Duo
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ i7/i5/i3 mATX Motherboard - IMB-380L - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron; 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Performance Mini-ITX Board - WADE-8180 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Chipset INTEL
Bus / Standard PCI Express
Form Factor MiniATX
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details