AXIS Communications, Inc. AXIS P7214 Video Encoder

Description
Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG Edge storage High resolution quad-view Two-way audio PTZ support Power over Ethernet High performance, 4-channel solution with excellent audio quality AXIS P7214 Video Encoder is a compact and cost-effective four-channel video encoder with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. Powerful and full-featured AXIS P7214 provides edge storage through a microSDHC memory card slot. It supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc. The easy way to a smarter CCTV system AXIS P7214 is perfect for small and medium analog video installations, especially where an IP network infrastructure is already in place. It is designed for installation close to the cameras. The encoder is powered over Ethernet using the same cable as for data transmission, which simplifies installation. A power supply is also included in the package. Reduced bandwidth and storage AXIS P7214 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility.
Datasheet
Description
Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG Edge storage High resolution quad-view Two-way audio PTZ support Power over Ethernet High performance, 4-channel solution with excellent audio quality AXIS P7214 Video Encoder is a compact and cost-effective four-channel video encoder with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. Powerful and full-featured AXIS P7214 provides edge storage through a microSDHC memory card slot. It supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc. The easy way to a smarter CCTV system AXIS P7214 is perfect for small and medium analog video installations, especially where an IP network infrastructure is already in place. It is designed for installation close to the cameras. The encoder is powered over Ethernet using the same cable as for data transmission, which simplifies installation. A power supply is also included in the package. Reduced bandwidth and storage AXIS P7214 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG Edge storage High resolution quad-view Two-way audio PTZ support Power over Ethernet High performance, 4-channel solution with excellent audio quality AXIS P7214 Video Encoder is a compact and cost-effective four-channel video encoder with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. Powerful and full-featured AXIS P7214 provides edge storage through a microSDHC memory card slot. It supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc. The easy way to a smarter CCTV system AXIS P7214 is perfect for small and medium analog video installations, especially where an IP network infrastructure is already in place. It is designed for installation close to the cameras. The encoder is powered over Ethernet using the same cable as for data transmission, which simplifies installation. A power supply is also included in the package. Reduced bandwidth and storage AXIS P7214 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility.
  • Full frame rate in all resolutions and all compression formats
  • Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Full frame rate in all resolutions
  • Simultaneous H.264 and Motion JPEG
  • Edge storage
  • High resolution quad-view
  • Two-way audio
  • PTZ support
  • Power over Ethernet

High performance, 4-channel solution with excellent audio quality

AXIS P7214 Video Encoder is a compact and cost-effective four-channel video encoder with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems.


Powerful and full-featured

AXIS P7214 provides edge storage through a microSDHC memory card slot. It supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc.


The easy way to a smarter CCTV system

AXIS P7214 is perfect for small and medium analog video installations, especially where an IP network infrastructure is already in place. It is designed for installation close to the cameras. The encoder is powered over Ethernet using the same cable as for data transmission, which simplifies installation. A power supply is also included in the package.

Reduced bandwidth and storage

AXIS P7214 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Digital Video Recorders
Product Number AXIS P7214 Video Encoder
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
16-CH SLIM H.264E DVR - MAX16 - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
 - AXIS Rack Solution - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details