E Fiberglass Sewing Thread is offered for applications requiring intermediate capability up to 1000°F (555°C). For applications up to 1450°F (790°C), S2 Fiberglass Sewing Thread is offered. Metalized Sewing Thread should be used when high temperature resistance is required over 1500ûF (815ûC). Three types are offered.
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 13 |
| Product Name | AVS Sewing Thread |
| Type | Fiber / Filament; Thread |
| Material | Metal; Cotton Cover Stainless Steel |
| Applications | OEM |