AUDIX Corporation Wireless Systems Microphone W3HT2 Wireless Microphone

Description
RAD360 UHF Wireless Combo System With HT2 Wireless HeadsetApplications:
Description
RAD360 UHF Wireless Combo System With HT2 Wireless HeadsetApplications:

Suppliers

Company
Product
Description
Supplier Links
Wireless Systems Microphone - W3HT2 Wireless Microphone - AUDIX Corporation
Wilsonville, OR, USA
Wireless Systems Microphone
W3HT2 Wireless Microphone
Wireless Systems Microphone W3HT2 Wireless Microphone
RAD360 UHF Wireless Combo System With HT2 Wireless HeadsetApplications:

RAD360 UHF Wireless Combo System With HT2 Wireless HeadsetApplications:

Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number W3HT2 Wireless Microphone
Product Name Wireless Systems Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers