AUDIX Corporation Wireless Systems Microphone W3ADX20i Wireless Microphone

Description
Wireless bodypack system with ADX20i clip on mic for brass instruments. The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies (per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, and a variety of other frequencies outside the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings, education and Houses of Worship. The W3-ADX10 system inclues: RAD360 UHF receiver with antennas and power supply B360 body pack transmitter ADX20i cardioid condenser microphone Gooseneck clip with shock mount assembly Applications:
Datasheet
Description
Wireless bodypack system with ADX20i clip on mic for brass instruments. The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies (per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, and a variety of other frequencies outside the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings, education and Houses of Worship. The W3-ADX10 system inclues: RAD360 UHF receiver with antennas and power supply B360 body pack transmitter ADX20i cardioid condenser microphone Gooseneck clip with shock mount assembly Applications:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Systems Microphone - W3ADX20i Wireless Microphone - AUDIX Corporation
Wilsonville, OR, USA
Wireless Systems Microphone
W3ADX20i Wireless Microphone
Wireless Systems Microphone W3ADX20i Wireless Microphone
Wireless bodypack system with ADX20i clip on mic for brass instruments. The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies (per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, and a variety of other frequencies outside the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings, education and Houses of Worship. The W3-ADX10 system inclues: RAD360 UHF receiver with antennas and power supply B360 body pack transmitter ADX20i cardioid condenser microphone Gooseneck clip with shock mount assembly Applications:

Wireless bodypack system with ADX20i clip on mic for brass instruments.

The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies (per system group) and dual tuner, true diversity receivers.

Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, and a variety of other frequencies outside the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings, education and Houses of Worship.

The W3-ADX10 system inclues:

  • RAD360 UHF receiver with antennas and power supply
  • B360 body pack transmitter
  • ADX20i cardioid condenser microphone
  • Gooseneck clip with shock mount assembly

Applications:

Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number W3ADX20i Wireless Microphone
Product Name Wireless Systems Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Condenser Instrument Microphone - ADX10FLP Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 4.5 mV/Pa (31026 mV/psi)
View Details