AUDIX Corporation Studio Condenser Microphone M1280B Studio Condenser Miniaturized Condenser Microphone

Description
Miniaturized condenser microphone with RFI immunity and extended frequency response. The M1280B has a fully integrated preamp and detachable cable permitting immunity from RF interference caused by cell phones and GSM devices. Equipped with a cardioid capsule, the M1280 is also available with hypercardioid, omni or shotgun capsules. This provides flexibility for live, studio and broadcast applications. The extended low-end response of the M1280B along with studio quality sound reproduction makes it a great choice for field recording and musical instrument miking. MODEL VARIATIONS: M1280BHC: Hypercardioid capsule - black finish M1280BO: Omnidirectional capsule - black finish M1280BS: Supercardioid (shotgun) capsule - black finish Applications: Overhead mic for choir, group vocal Ambient room miking Acoustic instruments Symphonic area miking Speech / Presentation Cymbals / Percussion
Datasheet
Description
Miniaturized condenser microphone with RFI immunity and extended frequency response. The M1280B has a fully integrated preamp and detachable cable permitting immunity from RF interference caused by cell phones and GSM devices. Equipped with a cardioid capsule, the M1280 is also available with hypercardioid, omni or shotgun capsules. This provides flexibility for live, studio and broadcast applications. The extended low-end response of the M1280B along with studio quality sound reproduction makes it a great choice for field recording and musical instrument miking. MODEL VARIATIONS: M1280BHC: Hypercardioid capsule - black finish M1280BO: Omnidirectional capsule - black finish M1280BS: Supercardioid (shotgun) capsule - black finish Applications: Overhead mic for choir, group vocal Ambient room miking Acoustic instruments Symphonic area miking Speech / Presentation Cymbals / Percussion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized condenser microphone with RFI immunity and extended frequency response. The M1280B has a fully integrated preamp and detachable cable permitting immunity from RF interference caused by cell phones and GSM devices. Equipped with a cardioid capsule, the M1280 is also available with hypercardioid, omni or shotgun capsules. This provides flexibility for live, studio and broadcast applications. The extended low-end response of the M1280B along with studio quality sound reproduction makes it a great choice for field recording and musical instrument miking. MODEL VARIATIONS: M1280BHC: Hypercardioid capsule - black finish M1280BO: Omnidirectional capsule - black finish M1280BS: Supercardioid (shotgun) capsule - black finish Applications: Overhead mic for choir, group vocal Ambient room miking Acoustic instruments Symphonic area miking Speech / Presentation Cymbals / Percussion

Miniaturized condenser microphone with RFI immunity and extended frequency response.

The M1280B has a fully integrated preamp and detachable cable permitting immunity from RF interference caused by cell phones and GSM devices. Equipped with a cardioid capsule, the M1280 is also available with hypercardioid, omni or shotgun capsules. This provides flexibility for live, studio and broadcast applications. The extended low-end response of the M1280B along with studio quality sound reproduction makes it a great choice for field recording and musical instrument miking.

MODEL VARIATIONS:

M1280BHC: Hypercardioid capsule - black finish
M1280BO: Omnidirectional capsule - black finish
M1280BS: Supercardioid (shotgun) capsule - black finish

Applications:

  • Overhead mic for choir, group vocal
  • Ambient room miking
  • Acoustic instruments
  • Symphonic area miking
  • Speech / Presentation
  • Cymbals / Percussion
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number M1280B Studio Condenser Miniaturized Condenser Microphone
Product Name Studio Condenser Microphone
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Installed Sound Microphone - M70 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 60 to 10000 Hz
Sensitivity 37 mV/Pa (255102 mV/psi)
View Details