AUDIX Corporation ADX Series Mini Overhead Condenser (Hypercardioid, White) ADX40W-HC

Description
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance. The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response. The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W). Type: Condenser Polar Pattern: Hypercardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: @1k 5 mV/Pa
Description
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance. The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response. The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W). Type: Condenser Polar Pattern: Hypercardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: @1k 5 mV/Pa

Suppliers

Company
Product
Description
Supplier Links
ADX Series Mini Overhead Condenser (Hypercardioid, White) - 58368 - TMP Pro Distribution
Berlin, CT, USA
ADX Series Mini Overhead Condenser (Hypercardioid, White)
58368
ADX Series Mini Overhead Condenser (Hypercardioid, White) 58368
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance. The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response. The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W). Type: Condenser Polar Pattern: Hypercardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: @1k 5 mV/Pa

The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance.
The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response.
The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W).
Type: Condenser
Polar Pattern: Hypercardioid
Frequency Response: 40Hz - 20kHz
Impedance: 250 Ohms
Sensitivity: @1k 5 mV/Pa

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58368
Product Name ADX Series Mini Overhead Condenser (Hypercardioid, White)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
The Micros Microphone - M1250B Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details