ATV Technologie GmbH High Volume Production Tool Used For Vacuum Reflow Soldering SRO i-Line

Description
Our all-new and groundbreaking SRO i-Line is a high volume production tool used for vacuum reflow soldering. Implementing this tool within the ATV single chamber approach will help to fulfil all your current and future demands. Since 1982 ATV‘s single chamber approach has proven equally successful in the R&D and pilot line production market. ​With more than 550 devices in use worldwide ATV is ready to step into high volume production with its brand-new SRO i-Line. This system can easily be upgraded from the basic one process chamber version to three process chambers all within the same footprint. Each chamber is individually programmable to perform its own process. This allows for the most flexible solution within your production. ​The SRO i-Line comes standard with formic acid bubblers and auto refill assembly. This in combination with the standard equipped vacuum pump guarantees the best reflow soldering results compared to any other standard equipment in the market. Formic acid together with vacuum results in significant void reduction over the full reflow soldering area as well as the entire product load. ​With the new generation of flux based solder pastes requiring a very low oxygen content to be present during the process run, the SRO i-Line has embedded this capability as a standard application to achieve a process environment in the sub-ppm range with minimal nitrogen consumption. Thanks to its flexible design the SRO i-Line can be tailored to your specific requirements – Manual Loading (ML), Cassette to Cassette (CTC) or directly placed into your automated production line (CB). Technical Data SRO i-Line ​Footprint: 1.600 x 1.800 x 2.050mm (Up to 3 individual Process Chambers) Weight: 1.000kg (1 Process Chamber) up to 1.500kg (3 Process Chambers) Hot Plate: 410 x 440mm (1 Hot Plate/Process Chamber) ​IR Heating: Assy of 18 IR lamps (1KVA each) ​Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum level 10¯² mbar Formic Acid Process temperature up to 450°C Temperature ramp-up rate 3K/sec. Temperature cool-down rate 2K/sec. Excellent temperature uniformity IR Heating Small footprint (No footprint change up to 3 Process Chambers) Common Applications SRO i-Line IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing
Description
Our all-new and groundbreaking SRO i-Line is a high volume production tool used for vacuum reflow soldering. Implementing this tool within the ATV single chamber approach will help to fulfil all your current and future demands. Since 1982 ATV‘s single chamber approach has proven equally successful in the R&D and pilot line production market. ​With more than 550 devices in use worldwide ATV is ready to step into high volume production with its brand-new SRO i-Line. This system can easily be upgraded from the basic one process chamber version to three process chambers all within the same footprint. Each chamber is individually programmable to perform its own process. This allows for the most flexible solution within your production. ​The SRO i-Line comes standard with formic acid bubblers and auto refill assembly. This in combination with the standard equipped vacuum pump guarantees the best reflow soldering results compared to any other standard equipment in the market. Formic acid together with vacuum results in significant void reduction over the full reflow soldering area as well as the entire product load. ​With the new generation of flux based solder pastes requiring a very low oxygen content to be present during the process run, the SRO i-Line has embedded this capability as a standard application to achieve a process environment in the sub-ppm range with minimal nitrogen consumption. Thanks to its flexible design the SRO i-Line can be tailored to your specific requirements – Manual Loading (ML), Cassette to Cassette (CTC) or directly placed into your automated production line (CB). Technical Data SRO i-Line ​Footprint: 1.600 x 1.800 x 2.050mm (Up to 3 individual Process Chambers) Weight: 1.000kg (1 Process Chamber) up to 1.500kg (3 Process Chambers) Hot Plate: 410 x 440mm (1 Hot Plate/Process Chamber) ​IR Heating: Assy of 18 IR lamps (1KVA each) ​Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum level 10¯² mbar Formic Acid Process temperature up to 450°C Temperature ramp-up rate 3K/sec. Temperature cool-down rate 2K/sec. Excellent temperature uniformity IR Heating Small footprint (No footprint change up to 3 Process Chambers) Common Applications SRO i-Line IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing

Suppliers

Company
Product
Description
Supplier Links
High Volume Production Tool Used For Vacuum Reflow Soldering - SRO i-Line - ATV Technologie GmbH
Antioch, CA, USA
High Volume Production Tool Used For Vacuum Reflow Soldering
SRO i-Line
High Volume Production Tool Used For Vacuum Reflow Soldering SRO i-Line
Our all-new and groundbreaking SRO i-Line is a high volume production tool used for vacuum reflow soldering. Implementing this tool within the ATV single chamber approach will help to fulfil all your current and future demands. Since 1982 ATV‘s single chamber approach has proven equally successful in the R&D and pilot line production market. ​With more than 550 devices in use worldwide ATV is ready to step into high volume production with its brand-new SRO i-Line. This system can easily be upgraded from the basic one process chamber version to three process chambers all within the same footprint. Each chamber is individually programmable to perform its own process. This allows for the most flexible solution within your production. ​The SRO i-Line comes standard with formic acid bubblers and auto refill assembly. This in combination with the standard equipped vacuum pump guarantees the best reflow soldering results compared to any other standard equipment in the market. Formic acid together with vacuum results in significant void reduction over the full reflow soldering area as well as the entire product load. ​With the new generation of flux based solder pastes requiring a very low oxygen content to be present during the process run, the SRO i-Line has embedded this capability as a standard application to achieve a process environment in the sub-ppm range with minimal nitrogen consumption. Thanks to its flexible design the SRO i-Line can be tailored to your specific requirements – Manual Loading (ML), Cassette to Cassette (CTC) or directly placed into your automated production line (CB). Technical Data SRO i-Line ​Footprint: 1.600 x 1.800 x 2.050mm (Up to 3 individual Process Chambers) Weight: 1.000kg (1 Process Chamber) up to 1.500kg (3 Process Chambers) Hot Plate: 410 x 440mm (1 Hot Plate/Process Chamber) ​IR Heating: Assy of 18 IR lamps (1KVA each) ​Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum level 10¯² mbar Formic Acid Process temperature up to 450°C Temperature ramp-up rate 3K/sec. Temperature cool-down rate 2K/sec. Excellent temperature uniformity IR Heating Small footprint (No footprint change up to 3 Process Chambers) Common Applications SRO i-Line IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing

Our all-new and groundbreaking SRO i-Line is a high volume production tool used for vacuum reflow soldering. Implementing this tool within the ATV single chamber approach will help to fulfil all your current and future demands. Since 1982 ATV‘s single chamber approach has proven equally successful in the R&D and pilot line production market.

​With more than 550 devices in use worldwide ATV is ready to step into high volume production with its brand-new SRO i-Line. This system can easily be upgraded from the basic one process chamber version to three process chambers all within the same footprint. Each chamber is individually programmable to perform its own process. This allows for the most flexible solution within your production.

​The SRO i-Line comes standard with formic acid bubblers and auto refill assembly. This in combination with the standard equipped vacuum pump guarantees the best reflow soldering results compared to any other standard equipment in the market. Formic acid together with vacuum results in significant void reduction over the full reflow soldering area as well as the entire product load.

​With the new generation of flux based solder pastes requiring a very low oxygen content to be present during the process run, the SRO i-Line has embedded this capability as a standard application to achieve a process environment in the sub-ppm range with minimal nitrogen consumption. Thanks to its flexible design the SRO i-Line can be tailored to your specific requirements – Manual Loading (ML), Cassette to Cassette (CTC) or directly placed into your automated production line (CB).

Technical Data SRO i-Line

​Footprint:

1.600 x 1.800 x 2.050mm (Up to 3 individual Process Chambers)

Weight:

1.000kg (1 Process Chamber) up to 1.500kg (3 Process Chambers)

Hot Plate:

410 x 440mm (1 Hot Plate/Process Chamber)

​IR Heating:

Assy of 18 IR lamps (1KVA each)

​Power connection:

3Ph-N-PE 230/400V, 50/60 Hz

Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers)

Features SRO i-Line

High Throughput

Short cycle times

Vacuum level 10¯² mbar

Formic Acid

Process temperature up to 450°C

Temperature ramp-up rate 3K/sec.

Temperature cool-down rate 2K/sec.

Excellent temperature uniformity

IR Heating

Small footprint (No footprint change up to 3 Process Chambers)

Common Applications SRO i-Line

IGBT/DBC

Power Semiconductors

Sensors

MEMS Devices

DIE Attachment

High Power LED

Hybrid Assembly

Flip Chip

Package Sealing

Supplier's Site

Technical Specifications

  ATV Technologie GmbH
Product Category Reflow Ovens
Product Number SRO i-Line
Product Name High Volume Production Tool Used For Vacuum Reflow Soldering
Temperature Range 450 F (232 C)
Unlock Full Specs
to access all available technical data

Similar Products

Table Top – IR Vacuum Reflow System - SRO-700 - ATV Technologie GmbH
Specs
Temperature Range 450 to 700 F (232 to 371 C)
External Bench / Cabinet
View Details
High Vacuum Wafer Furnace - SST 3250 - Palomar Technologies, Inc
Palomar Technologies, Inc
Specs
Temperature Range 662 F (350 C)
View Details
IR Vacuum Reflow System - SRO-716 - ATV Technologie GmbH
Specs
Temperature Range 450 F (232 C)
External Bench / Cabinet
View Details
Vacuum Pressure Furnace - SST 518 - Palomar Technologies, Inc
Palomar Technologies, Inc
Specs
Temperature Range 212 to 932 F (100 to 500 C)
View Details