ATV Technologie GmbH Table Top – IR Vacuum Reflow System SRO-700

Description
Ever since its introduction in 1989 ATV’s Single Process Chamber approach has built a strong reputation in the R&D and pilot line production market. The SRO-700 table top IR vacuum reflow oven is the essential entry level reflow soldering oven capable of fulfilling all your basic process requirements. And this table top soldering system is the ideal tool for R&D applications as well. With its rapid thermal annealing and brazing capabilities the SRO-700 is equally suited for your basic reflow soldering applications as well as all your R&D assignments. A cold wall chamber principle in combination with the IR lamp heating technology and the vacuum option will reward you with all the required process repeatability and perfect void free solder joints. With its 100 mm clearance over the heated surface the system can handle products like IGBT and power electronics packages. Whether using flux, flux less or solder paste the SRO-700 is an incredibly versatile reflow oven for every thinkable semiconductor and MEMS application. Whatever the objective the SRO-700 is ready to handle it all. Just imagine creating a flux less process via a formic acid atmosphere and receiving perfect void free soldering results – again and again. Due to its very low nitrogen consumption the SRO-700 is prepared for the latest generation of flux based solder pastes which depend on low oxygen content during the process run. Technical Data SRO-700 ​Footprint: 770 x 560 x 800mm (LxWxH) Weight: 65 kg (options depending) ​Chamber Height: 100mm ​Heated Area: 230 x 217mm ​Chamber Lid Open/Closing: Manual ​IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) ​Power connection: 3Ph-N-PE 230/400V, 50/60Hz ​Power: 6,5 kW Features SRO-700 Flux-less, with Flux and solder paste FORMIC ACID ENRICHED ATMOSPHERE Direct IR Heating Multiple TC monitoring Process temperature 450°C up to 700°C Temperature ramp-up rate 3,5K/sec. Temperature cool-down rate 2K/sec. Rapid single wafer processing < 20°C/sec. Oxygen < 1,0ppm with PURIFIED N2 100 steps/RECIPE program Common Applications SRO-700 IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing
Description
Ever since its introduction in 1989 ATV’s Single Process Chamber approach has built a strong reputation in the R&D and pilot line production market. The SRO-700 table top IR vacuum reflow oven is the essential entry level reflow soldering oven capable of fulfilling all your basic process requirements. And this table top soldering system is the ideal tool for R&D applications as well. With its rapid thermal annealing and brazing capabilities the SRO-700 is equally suited for your basic reflow soldering applications as well as all your R&D assignments. A cold wall chamber principle in combination with the IR lamp heating technology and the vacuum option will reward you with all the required process repeatability and perfect void free solder joints. With its 100 mm clearance over the heated surface the system can handle products like IGBT and power electronics packages. Whether using flux, flux less or solder paste the SRO-700 is an incredibly versatile reflow oven for every thinkable semiconductor and MEMS application. Whatever the objective the SRO-700 is ready to handle it all. Just imagine creating a flux less process via a formic acid atmosphere and receiving perfect void free soldering results – again and again. Due to its very low nitrogen consumption the SRO-700 is prepared for the latest generation of flux based solder pastes which depend on low oxygen content during the process run. Technical Data SRO-700 ​Footprint: 770 x 560 x 800mm (LxWxH) Weight: 65 kg (options depending) ​Chamber Height: 100mm ​Heated Area: 230 x 217mm ​Chamber Lid Open/Closing: Manual ​IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) ​Power connection: 3Ph-N-PE 230/400V, 50/60Hz ​Power: 6,5 kW Features SRO-700 Flux-less, with Flux and solder paste FORMIC ACID ENRICHED ATMOSPHERE Direct IR Heating Multiple TC monitoring Process temperature 450°C up to 700°C Temperature ramp-up rate 3,5K/sec. Temperature cool-down rate 2K/sec. Rapid single wafer processing < 20°C/sec. Oxygen < 1,0ppm with PURIFIED N2 100 steps/RECIPE program Common Applications SRO-700 IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing

Suppliers

Company
Product
Description
Supplier Links
Table Top – IR Vacuum Reflow System - SRO-700 - ATV Technologie GmbH
Antioch, CA, USA
Table Top – IR Vacuum Reflow System
SRO-700
Table Top – IR Vacuum Reflow System SRO-700
Ever since its introduction in 1989 ATV’s Single Process Chamber approach has built a strong reputation in the R&D and pilot line production market. The SRO-700 table top IR vacuum reflow oven is the essential entry level reflow soldering oven capable of fulfilling all your basic process requirements. And this table top soldering system is the ideal tool for R&D applications as well. With its rapid thermal annealing and brazing capabilities the SRO-700 is equally suited for your basic reflow soldering applications as well as all your R&D assignments. A cold wall chamber principle in combination with the IR lamp heating technology and the vacuum option will reward you with all the required process repeatability and perfect void free solder joints. With its 100 mm clearance over the heated surface the system can handle products like IGBT and power electronics packages. Whether using flux, flux less or solder paste the SRO-700 is an incredibly versatile reflow oven for every thinkable semiconductor and MEMS application. Whatever the objective the SRO-700 is ready to handle it all. Just imagine creating a flux less process via a formic acid atmosphere and receiving perfect void free soldering results – again and again. Due to its very low nitrogen consumption the SRO-700 is prepared for the latest generation of flux based solder pastes which depend on low oxygen content during the process run. Technical Data SRO-700 ​Footprint: 770 x 560 x 800mm (LxWxH) Weight: 65 kg (options depending) ​Chamber Height: 100mm ​Heated Area: 230 x 217mm ​Chamber Lid Open/Closing: Manual ​IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) ​Power connection: 3Ph-N-PE 230/400V, 50/60Hz ​Power: 6,5 kW Features SRO-700 Flux-less, with Flux and solder paste FORMIC ACID ENRICHED ATMOSPHERE Direct IR Heating Multiple TC monitoring Process temperature 450°C up to 700°C Temperature ramp-up rate 3,5K/sec. Temperature cool-down rate 2K/sec. Rapid single wafer processing < 20°C/sec. Oxygen < 1,0ppm with PURIFIED N2 100 steps/RECIPE program Common Applications SRO-700 IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing

Ever since its introduction in 1989 ATV’s Single Process Chamber approach has built a strong reputation in the R&D and pilot line production market. The SRO-700 table top IR vacuum reflow oven is the essential entry level reflow soldering oven capable of fulfilling all your basic process requirements.

And this table top soldering system is the ideal tool for R&D applications as well. With its rapid thermal annealing and brazing capabilities the SRO-700 is equally suited for your basic reflow soldering applications as well as all your R&D assignments. A cold wall chamber principle in combination with the IR lamp heating technology and the vacuum option will reward you with all the required process repeatability and perfect void free solder joints.

With its 100 mm clearance over the heated surface the system can handle products like IGBT and power electronics packages. Whether using flux, flux less or solder paste the SRO-700 is an incredibly versatile reflow oven for every thinkable semiconductor and MEMS application. Whatever the objective the SRO-700 is ready to handle it all.

Just imagine creating a flux less process via a formic acid atmosphere and receiving perfect void free soldering results – again and again. Due to its very low nitrogen consumption the SRO-700 is prepared for the latest generation of flux based solder pastes which depend on low oxygen content during the process run.

Technical Data SRO-700

​Footprint:

770 x 560 x 800mm (LxWxH)

Weight:

65 kg (options depending)

​Chamber Height:

100mm

​Heated Area:

230 x 217mm

​Chamber Lid Open/Closing:

Manual

​IR Heating:

Array of 8 IR lamps in Quartz glass tubes (2 Heating zones)

​Power connection:

3Ph-N-PE 230/400V, 50/60Hz

​Power:

6,5 kW

Features SRO-700

Flux-less, with Flux and solder paste

FORMIC ACID ENRICHED ATMOSPHERE

Direct IR Heating

Multiple TC monitoring

Process temperature 450°C up to 700°C

Temperature ramp-up rate 3,5K/sec.

Temperature cool-down rate 2K/sec.

Rapid single wafer processing < 20°C/sec.

Oxygen < 1,0ppm with PURIFIED N2

100 steps/RECIPE program

Common Applications SRO-700

IGBT/DBC

Power Semiconductors

Sensors

MEMS Devices

DIE Attachment

High Power LED

Hybrid Assembly

Flip Chip

Package Sealing

Supplier's Site

Technical Specifications

  ATV Technologie GmbH
Product Category Reflow Ovens
Product Number SRO-700
Product Name Table Top – IR Vacuum Reflow System
Temperature Range 450 to 700 F (232 to 371 C)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Vacuum Solder Reflow Station - SST 1200 - Palomar Technologies, Inc
Specs
Temperature Range 842 F (450 C)
View Details
High Volume Production Tool Used For Vacuum Reflow Soldering - SRO i-Line - ATV Technologie GmbH
Specs
Temperature Range 450 F (232 C)
External Bench / Cabinet
View Details
High Vacuum Furnace - SST 3150 - Palomar Technologies, Inc
Palomar Technologies, Inc
Specs
Temperature Range 212 to 932 F (100 to 500 C)
View Details
IR Vacuum Reflow System - SRO-716 - ATV Technologie GmbH
Specs
Temperature Range 450 F (232 C)
External Bench / Cabinet
View Details