These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives.
Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.
These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.
Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth.
These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives.
Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.
Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
| ATLANTA Drive Systems, Inc. | ATLANTA Drive Systems, Inc. | ATLANTA Drive Systems, Inc. | ATLANTA Drive Systems, Inc. | |
|---|---|---|---|---|
| Product Category | Rack and Pinion Drives | Rack and Pinion Drives | Rack and Pinion Drives | Rack and Pinion Drives |
| Product Number | 78.22.923 | 78.22.923 | 78.22.923 | 78.22.923 |
| Product Name | Medium-Precision Rack & Pinion Drive Systems | Low-Precision Rack & Pinion In-Line Systems | Medium-Soft Precision Rack & Pinion In-LineDrive Systems | High-Precision In-Line Rack & Pinion Drive Systems |
| Features | Ground Teeth | Ground Teeth | Ground Teeth | Ground Teeth |