ATLANTA Drive Systems, Inc. Ultra-High Precision Rack & Pinion Drive Systems 74.92.330

Description
For rack & pinion applications requiring ultra-precise positioning and repeatability, the system backlash can be eliminated by using two pinions - one to drive the axis and one to "preload" the axis to remove the backlash. Positioning accuracy is maintained during acceleration and deceleration, as well as during changes in direction of travel. We have several different different solutions to achieve a zero-backlash drive system: SPLIT-PINIONS: The simplest zero-backlash drive system utilizes a split-pinion, which consists of two pinion halves and an axial spring pack. The pinions halves mesh with opposite tooth flanks on the same rack, eliminating the backlash. One pinion half drives the axis while the second pinion half is "preloaded" to remove the backlash. The preload setting of the second pinion half is fully adjustable on the machine by turning the axial spring pack at the end of the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis (the "master") while the second pinion is "preloaded" to remove the backlash (the "slave"). The preload is created electronically with a special motor controller; these systems can also be set up to drive together during cycle times when backlash is not critical. Dual-pinion gearboxes using only one motor are also possible, please consult the factory.
Description
For rack & pinion applications requiring ultra-precise positioning and repeatability, the system backlash can be eliminated by using two pinions - one to drive the axis and one to "preload" the axis to remove the backlash. Positioning accuracy is maintained during acceleration and deceleration, as well as during changes in direction of travel. We have several different different solutions to achieve a zero-backlash drive system: SPLIT-PINIONS: The simplest zero-backlash drive system utilizes a split-pinion, which consists of two pinion halves and an axial spring pack. The pinions halves mesh with opposite tooth flanks on the same rack, eliminating the backlash. One pinion half drives the axis while the second pinion half is "preloaded" to remove the backlash. The preload setting of the second pinion half is fully adjustable on the machine by turning the axial spring pack at the end of the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis (the "master") while the second pinion is "preloaded" to remove the backlash (the "slave"). The preload is created electronically with a special motor controller; these systems can also be set up to drive together during cycle times when backlash is not critical. Dual-pinion gearboxes using only one motor are also possible, please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultra-High Precision Rack & Pinion Drive System, part number 74.92.330, features a preloaded split-pinion design that consists of an output shaft, a helical split-pinion set, and a preload unit. The system is engineered to minimize backlash through an axial distance adjustment between the pinion halves, which is 1 mm for modules 2 to 4 and 2 mm for modules 5 to 8. This design allows for a defined preload torque to be established between the rack and the split pinion, enhancing positioning accuracy. The helical split-pinion shafts are manufactured with hardened and ground teeth, adhering to DIN 3962/63/67 tolerances, ensuring durability and precision. The maximum preload torque for this model is adjustable, with a maximum of 67 Nm, and can be fine-tuned using a preload adjusting wrench. The preload adjustment is performed in the assembled state with the rack, requiring accessibility to the preload unit at the front side of the pinion shaft. This product is suitable for applications that demand ultra-precise positioning and repeatability, making it a viable option for engineers seeking to eliminate backlash in their rack and pinion systems.

Datasheet Summary
Powered by GS/AI

The Ultra-High Precision Rack & Pinion Drive System, part number 74.92.330, features a preloaded split-pinion design that consists of an output shaft, a helical split-pinion set, and a preload unit. The system is engineered to minimize backlash through an axial distance adjustment between the pinion halves, which is 1 mm for modules 2 to 4 and 2 mm for modules 5 to 8. This design allows for a defined preload torque to be established between the rack and the split pinion, enhancing positioning accuracy. The helical split-pinion shafts are manufactured with hardened and ground teeth, adhering to DIN 3962/63/67 tolerances, ensuring durability and precision. The maximum preload torque for this model is adjustable, with a maximum of 67 Nm, and can be fine-tuned using a preload adjusting wrench. The preload adjustment is performed in the assembled state with the rack, requiring accessibility to the preload unit at the front side of the pinion shaft. This product is suitable for applications that demand ultra-precise positioning and repeatability, making it a viable option for engineers seeking to eliminate backlash in their rack and pinion systems.

Suppliers

Company
Product
Description
Supplier Links
Ultra-High Precision Rack & Pinion Drive Systems - 74.92.330 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Ultra-High Precision Rack & Pinion Drive Systems
74.92.330
Ultra-High Precision Rack & Pinion Drive Systems 74.92.330
For rack & pinion applications requiring ultra-precise positioning and repeatability, the system backlash can be eliminated by using two pinions - one to drive the axis and one to "preload" the axis to remove the backlash. Positioning accuracy is maintained during acceleration and deceleration, as well as during changes in direction of travel. We have several different different solutions to achieve a zero-backlash drive system: SPLIT-PINIONS: The simplest zero-backlash drive system utilizes a split-pinion, which consists of two pinion halves and an axial spring pack. The pinions halves mesh with opposite tooth flanks on the same rack, eliminating the backlash. One pinion half drives the axis while the second pinion half is "preloaded" to remove the backlash. The preload setting of the second pinion half is fully adjustable on the machine by turning the axial spring pack at the end of the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis (the "master") while the second pinion is "preloaded" to remove the backlash (the "slave"). The preload is created electronically with a special motor controller; these systems can also be set up to drive together during cycle times when backlash is not critical. Dual-pinion gearboxes using only one motor are also possible, please consult the factory.

For rack & pinion applications requiring ultra-precise positioning and repeatability, the system backlash can be eliminated by using two pinions - one to drive the axis and one to "preload" the axis to remove the backlash. Positioning accuracy is maintained during acceleration and deceleration, as well as during changes in direction of travel. We have several different different solutions to achieve a zero-backlash drive system:

SPLIT-PINIONS:
The simplest zero-backlash drive system utilizes a split-pinion, which consists of two pinion halves and an axial spring pack. The pinions halves mesh with opposite tooth flanks on the same rack, eliminating the backlash.

One pinion half drives the axis while the second pinion half is "preloaded" to remove the backlash. The preload setting of the second pinion half is fully adjustable on the machine by turning the axial spring pack at the end of the pinion shaft.

DUAL-PINION ELECTRICAL PRELOAD:

Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup.

One pinion drives the axis (the "master") while the second pinion is "preloaded" to remove the backlash (the "slave"). The preload is created electronically with a special motor controller; these systems can also be set up to drive together during cycle times when backlash is not critical.

Dual-pinion gearboxes using only one motor are also possible, please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives
Product Number 74.92.330
Product Name Ultra-High Precision Rack & Pinion Drive Systems
Features Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Pinion Drive - KRP+ - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Gearing Helical
Axis Drive Force 30000 lbs (13605 kg)
Axis Weight Rating 200000 lbs (90703 kg)
View Details
Rack and Pinion drive -
Specs
Features Ground Teeth
Gearing Straight
Axis Drive Force 247 to 3822 lbs (112 to 1733 kg)
View Details
Go-fer III Oxy-fuel Kit - GOF-3254-OX - BUG-O Systems, Inc.
Specs
Features Ground Teeth
Gearing Straight
Preload Mechanical
View Details
Pin Gear Drive Unit -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Gearing Roller Pinion
View Details