ATLANTA Drive Systems, Inc. Universal Joint 70 02 065

Description
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.
Datasheet
Description
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint - 70 02 065 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Universal Joint
70 02 065
Universal Joint 70 02 065
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.

Ball-and-socket joints
Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used.
Cardan joints (DIN 808)
Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Universal Joints
Product Number 70 02 065
Product Name Universal Joint
Joint Type Double
Hub Bore Round
Weight 10.58 lbs (4.80 kg)
Maximum Torque 34513 In-lbs (39796 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
2.016
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Torque 11 In-lbs (12.68 kg-cm)
Material Plastic
View Details
Universal Joints - 2552782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Chrome Vanadium Steel
OAL 0.99 inch (25 mm)
View Details
Universal Joint - 70 52 016 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Joint Type Double
Hub Bore Round
Weight 0.18 lbs (0.08 kg)
View Details