ATLANTA Drive Systems, Inc. Universal Joint 70 02 055

Description
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.
Description
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal Joint, part number 70 02 055, from ATLANTA Drive Systems, Inc. is designed for high-speed power transmission applications. It is suitable for use in environments where space is limited due to its compact design. The joint can handle maximum speeds of up to 2,000 rpm for standard designs and up to 4,000 rpm when equipped with needle bearings. The maximum working angle for this joint is 45 degrees, with a recommendation to use low speeds for angles exceeding 20 degrees. This product is particularly effective in applications requiring robust performance under high power transmission conditions.

Datasheet Summary
Powered by GS/AI

The Universal Joint, part number 70 02 055, from ATLANTA Drive Systems, Inc. is designed for high-speed power transmission applications. It is suitable for use in environments where space is limited due to its compact design. The joint can handle maximum speeds of up to 2,000 rpm for standard designs and up to 4,000 rpm when equipped with needle bearings. The maximum working angle for this joint is 45 degrees, with a recommendation to use low speeds for angles exceeding 20 degrees. This product is particularly effective in applications requiring robust performance under high power transmission conditions.

Suppliers

Company
Product
Description
Supplier Links
Universal Joint - 70 02 055 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Universal Joint
70 02 055
Universal Joint 70 02 055
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.

Ball-and-socket joints
Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used.
Cardan joints (DIN 808)
Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Universal Joints
Product Number 70 02 055
Product Name Universal Joint
Joint Type Double
Hub Bore Round
Weight 5.73 lbs (2.60 kg)
Maximum Torque 21239 In-lbs (24490 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - NB (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.98 to 2.36 inch (25 to 60 mm)
View Details
Alloy Steel, Single Joint, 44.4mm Overall Length Universal Joint - A 5Q 8MD104 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Material Alloy Steel
View Details
Universal Joint - 70 77 040 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Joint Type Double
Hub Bore Round
Weight 1.63 lbs (0.74 kg)
View Details