Stock Drive Products & Sterling Instrument - SDP/SI Alloy Steel, Single Joint, 44.4mm Overall Length Universal Joint A 5Q 8MD104

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5Q 8MD104 is a single universal joint made of alloy steel with a 9.5 mm bore and 44.4 mm overall length. It has a static breaking torque of 12 N•m and weighs 0.018 kg. The maximum working angle is 25° for power-driven applications and 45° for hand rotation. Torque capacity under continuous operation varies with speed and angle, as defined by rated correction factors.

Datasheet Summary
Powered by GS/AI

The A 5Q 8MD104 is a single universal joint made of alloy steel with a 9.5 mm bore and 44.4 mm overall length. It has a static breaking torque of 12 N•m and weighs 0.018 kg. The maximum working angle is 25° for power-driven applications and 45° for hand rotation. Torque capacity under continuous operation varies with speed and angle, as defined by rated correction factors.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel, Single Joint, 44.4mm Overall Length Universal Joint - A 5Q 8MD104 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Alloy Steel, Single Joint, 44.4mm Overall Length Universal Joint
A 5Q 8MD104
Alloy Steel, Single Joint, 44.4mm Overall Length Universal Joint A 5Q 8MD104
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Universal Joints
Product Number A 5Q 8MD104
Product Name Alloy Steel, Single Joint, 44.4mm Overall Length Universal Joint
Joint Type Single
Operating Angle 25 degrees
Material Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel, Double Joint, 5.375in Overall Length Universal Joint - A 5Q 8-DD412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Operating Angle 60 degrees
Maximum Speed 1750 rpm
View Details
Alloy Steel, Double Joint, 88.9mm Overall Length Universal Joint - A 5Q 8MDD100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Speed 1750 rpm
Material Alloy Steel
View Details
Telescoping miniature universal joint - 2.062
Specs
Maximum Torque 4 In-lbs (4.61 kg-cm)
Maximum Speed 10000 rpm
Bore 0.188 inch (4.8 mm)
View Details
2.078
Specs
Joint Type Single
Maximum Torque 60 In-lbs (69.18 kg-cm)
Material Plastic
View Details