ATLANTA Drive Systems, Inc. Sprocket 01 11 048

Description
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels with one-sided hub Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC). Plate-type sprocket wheels Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.
Datasheet
Description
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels with one-sided hub Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC). Plate-type sprocket wheels Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprocket - 01 11 048 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Sprocket
01 11 048
Sprocket 01 11 048
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels with one-sided hub Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC). Plate-type sprocket wheels Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.

A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts.
Sprocket wheels with one-sided hub
Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC).
Plate-type sprocket wheels
Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 01 11 048
Product Name Sprocket
Pitch >63.50mm; 1/2" x 1/4", R Ø 8,51 mm
Material Steel
Shaft Mounting Simple Bore
Number of Teeth 48
Bore 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
28 teeth, 6 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3728 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 28
View Details
Cast Iron Sprockets -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Material Cast Iron
Hub Style Type B (Hub One Side)
View Details
Sprocket - 01 07 018 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 06 (9.525mm); >63.50mm; 06B
Material Steel
Hub Style Type A (Hubless)
View Details