ATI Industrial Automation Radially Compliant Deburring Tools RD-390-NL-E

Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Lube-free vane motor (use of lubricated air is optional). Unit also deburrs edges, significantly reduces cycle time. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts to robot arm on side of deburring unit. Can utilize many industrial finishing media including tungsten-carbide burrs, brushes, and flap wheels. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts) 12.5 lb Compliance Travel @ Collet 0.3 in Compliance Travel Recommended 0.15 in Compliance Force (Pneumatically Variable) 5 lbf - 15 lbf Idle Speed 5600 rpm Air Consumption (Idle) 19 cfm Air Consumption (Stall) 22 cfm Air Connections (Spindle) 1/4 NPT with G1/4 Adapter Air Connections (Compliance) 5/32" Tube Collet DA200 8mm + 6mm Power 390 W @ 2600 rpm Mounting Feature Side
Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Lube-free vane motor (use of lubricated air is optional). Unit also deburrs edges, significantly reduces cycle time. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts to robot arm on side of deburring unit. Can utilize many industrial finishing media including tungsten-carbide burrs, brushes, and flap wheels. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts) 12.5 lb Compliance Travel @ Collet 0.3 in Compliance Travel Recommended 0.15 in Compliance Force (Pneumatically Variable) 5 lbf - 15 lbf Idle Speed 5600 rpm Air Consumption (Idle) 19 cfm Air Consumption (Stall) 22 cfm Air Connections (Spindle) 1/4 NPT with G1/4 Adapter Air Connections (Compliance) 5/32" Tube Collet DA200 8mm + 6mm Power 390 W @ 2600 rpm Mounting Feature Side

Suppliers

Company
Product
Description
Supplier Links
Radially Compliant Deburring Tools - RD-390-NL-E - ATI Industrial Automation
Apex, NC, United States
Radially Compliant Deburring Tools
RD-390-NL-E
Radially Compliant Deburring Tools RD-390-NL-E
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Lube-free vane motor (use of lubricated air is optional). Unit also deburrs edges, significantly reduces cycle time. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts to robot arm on side of deburring unit. Can utilize many industrial finishing media including tungsten-carbide burrs, brushes, and flap wheels. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts) 12.5 lb Compliance Travel @ Collet 0.3 in Compliance Travel Recommended 0.15 in Compliance Force (Pneumatically Variable) 5 lbf - 15 lbf Idle Speed 5600 rpm Air Consumption (Idle) 19 cfm Air Consumption (Stall) 22 cfm Air Connections (Spindle) 1/4 NPT with G1/4 Adapter Air Connections (Compliance) 5/32" Tube Collet DA200 8mm + 6mm Power 390 W @ 2600 rpm Mounting Feature Side

Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process.

  • Ideally suited for removal of parting lines and flash on parts.
  • Lube-free vane motor (use of lubricated air is optional).
  • Unit also deburrs edges, significantly reduces cycle time.
  • Built-in compliance reduces robot programming.
  • Cutting force adjustable on-the-fly.
  • Mounts to robot arm on side of deburring unit.
  • Can utilize many industrial finishing media including tungsten-carbide burrs, brushes, and flap wheels.
  • Minimal chattering and vibration.
  • Great replacement for hand deburring operations.

Weight (without mounts)

12.5 lb

Compliance Travel @ Collet

0.3 in

Compliance Travel Recommended

0.15 in

Compliance Force (Pneumatically Variable)

5 lbf - 15 lbf

Idle Speed

5600 rpm

Air Consumption (Idle)

19 cfm

Air Consumption (Stall)

22 cfm

Air Connections (Spindle)

1/4 NPT with G1/4 Adapter

Air Connections (Compliance)

5/32" Tube

Collet

DA200 8mm + 6mm

Power

390 W @ 2600 rpm

Mounting Feature

Side
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Deburring Tools
Product Number RD-390-NL-E
Product Name Radially Compliant Deburring Tools
Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Abtex End Brush Tools, Silicon Carbide Filament - 701500 - Abtex Corporation
Specs
Type Straight
Operating Speed 10000 rpm
View Details
Modular Deflection Unit for Deburring Process - SSU 60 - Mannesman Demag
Specs
Type Straight
Power Type Pneumatic
View Details
Radially Compliant Deburring Tools - RC-151 - ATI Industrial Automation
Specs
Type Straight
Power Type Pneumatic
Idle Speed 65000 rpm
View Details
Specs
Type Straight
Operating Speed 3500 rpm
View Details