ATI Industrial Automation Axially Compliant Deburring Tools AC-180

Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Suited for light and medium effort deburring of burrs produced by machining operations on objects made of aluminium, steel and other materials, and burrs on die-cast objects, fibre- reinforced plastics, etc. Air-driven vane motor. Uses 16mm diameter rotary tungsten carbide file. File free to move 8mm in axial direction, by use of controlled air pressure. Weight 1.12 lb Max Burr Compensation 0.16 in Recommended Burr Compensation 0.08 in Axial Force Range 0.2 lb - 5.6 lb Cutting File Surface Speed 25 ft/sec - 35 ft/sec Air Consumption * 14 cfm Cutting File Rotation Speed 18000 - 25000 rpm Sound Pressure Level / Value A 75 dB(A) Sound Pressure Level / Value C 87 dB(C) Power 250 W @ 20000 rpm Torque at Lower Speeds 0.3 ft-lb * At 75 psi
Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Suited for light and medium effort deburring of burrs produced by machining operations on objects made of aluminium, steel and other materials, and burrs on die-cast objects, fibre- reinforced plastics, etc. Air-driven vane motor. Uses 16mm diameter rotary tungsten carbide file. File free to move 8mm in axial direction, by use of controlled air pressure. Weight 1.12 lb Max Burr Compensation 0.16 in Recommended Burr Compensation 0.08 in Axial Force Range 0.2 lb - 5.6 lb Cutting File Surface Speed 25 ft/sec - 35 ft/sec Air Consumption * 14 cfm Cutting File Rotation Speed 18000 - 25000 rpm Sound Pressure Level / Value A 75 dB(A) Sound Pressure Level / Value C 87 dB(C) Power 250 W @ 20000 rpm Torque at Lower Speeds 0.3 ft-lb * At 75 psi

Suppliers

Company
Product
Description
Supplier Links
Axially Compliant Deburring Tools - AC-180 - ATI Industrial Automation
Apex, NC, United States
Axially Compliant Deburring Tools
AC-180
Axially Compliant Deburring Tools AC-180
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Suited for light and medium effort deburring of burrs produced by machining operations on objects made of aluminium, steel and other materials, and burrs on die-cast objects, fibre- reinforced plastics, etc. Air-driven vane motor. Uses 16mm diameter rotary tungsten carbide file. File free to move 8mm in axial direction, by use of controlled air pressure. Weight 1.12 lb Max Burr Compensation 0.16 in Recommended Burr Compensation 0.08 in Axial Force Range 0.2 lb - 5.6 lb Cutting File Surface Speed 25 ft/sec - 35 ft/sec Air Consumption * 14 cfm Cutting File Rotation Speed 18000 - 25000 rpm Sound Pressure Level / Value A 75 dB(A) Sound Pressure Level / Value C 87 dB(C) Power 250 W @ 20000 rpm Torque at Lower Speeds 0.3 ft-lb * At 75 psi

Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process.

  • Suited for light and medium effort deburring of burrs produced by machining operations on objects made of aluminium, steel and other materials, and burrs on die-cast objects, fibre- reinforced plastics, etc.
  • Air-driven vane motor.
  • Uses 16mm diameter rotary tungsten carbide file.
  • File free to move 8mm in axial direction, by use of controlled air pressure.

Weight

1.12 lb

Max Burr Compensation

0.16 in

Recommended Burr Compensation

0.08 in

Axial Force Range

0.2 lb - 5.6 lb

Cutting File Surface Speed

25 ft/sec - 35 ft/sec

Air Consumption *

14 cfm

Cutting File Rotation Speed

18000 - 25000 rpm

Sound Pressure Level / Value A

75 dB(A)

Sound Pressure Level / Value C

87 dB(C)

Power

250 W @ 20000 rpm

Torque at Lower Speeds

0.3 ft-lb

* At 75 psi

Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Deburring Tools
Product Number AC-180
Product Name Axially Compliant Deburring Tools
Type Straight
Power Type Pneumatic
Operating Speed 18000 to 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Standard Robot Brushing Spindles -  - Mannesman Demag
Specs
Type Straight
Power Type Pneumatic
Operating Speed 1200 to 19000 rpm
View Details
Axially Compliant Finishing Tools - ACT-390 - ATI Industrial Automation
Specs
Power Type Pneumatic
Idle Speed 5600 rpm
Operating Speed 2600 rpm
View Details
Specs
Type Straight
Operating Speed 3500 rpm
View Details
Non-Compliant Chamfering and Drilling Spindles -  - Mannesman Demag
Specs
Type Straight
Power Type Pneumatic
Operating Speed 520 rpm
View Details