ATI Industrial Automation Radially Compliant Deburring Tools RC-340-CNC

Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. A variety of spindle speeds are available. Built-in compliance reduces CNC machine programming. Cutting force adjustable on-the-fly. Utilizes standard tungsten-carbide industrial bits. Minimal chattering and vibration. Great replacement for hand deburring operations. Patented air supply system. Weight (without mounts) 4 lb Compliance Travel @ Collet 0.3 in Compliance Travel Recommended 0.15 in Compliance Force (Pneumatically Variable) 2.8 lbf - 9.5 lbf Idle Speed 40000 rpm Air Consumption (Idle) 6 cfm Air Consumption (Stall) 22 cfm Air Connections (Spindle) Single line thru spindle or 1/8 NPT Air Connections (Compliance) Single line thru spindle or 1/8 NPT Collet 1/4" standard (others avail.) Power 340 W @ 40000 rpm Mounting Feature 3/4" [19mm] Weldon Shank
Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. A variety of spindle speeds are available. Built-in compliance reduces CNC machine programming. Cutting force adjustable on-the-fly. Utilizes standard tungsten-carbide industrial bits. Minimal chattering and vibration. Great replacement for hand deburring operations. Patented air supply system. Weight (without mounts) 4 lb Compliance Travel @ Collet 0.3 in Compliance Travel Recommended 0.15 in Compliance Force (Pneumatically Variable) 2.8 lbf - 9.5 lbf Idle Speed 40000 rpm Air Consumption (Idle) 6 cfm Air Consumption (Stall) 22 cfm Air Connections (Spindle) Single line thru spindle or 1/8 NPT Air Connections (Compliance) Single line thru spindle or 1/8 NPT Collet 1/4" standard (others avail.) Power 340 W @ 40000 rpm Mounting Feature 3/4" [19mm] Weldon Shank

Suppliers

Company
Product
Description
Supplier Links
Radially Compliant Deburring Tools - RC-340-CNC - ATI Industrial Automation
Apex, NC, United States
Radially Compliant Deburring Tools
RC-340-CNC
Radially Compliant Deburring Tools RC-340-CNC
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. A variety of spindle speeds are available. Built-in compliance reduces CNC machine programming. Cutting force adjustable on-the-fly. Utilizes standard tungsten-carbide industrial bits. Minimal chattering and vibration. Great replacement for hand deburring operations. Patented air supply system. Weight (without mounts) 4 lb Compliance Travel @ Collet 0.3 in Compliance Travel Recommended 0.15 in Compliance Force (Pneumatically Variable) 2.8 lbf - 9.5 lbf Idle Speed 40000 rpm Air Consumption (Idle) 6 cfm Air Consumption (Stall) 22 cfm Air Connections (Spindle) Single line thru spindle or 1/8 NPT Air Connections (Compliance) Single line thru spindle or 1/8 NPT Collet 1/4" standard (others avail.) Power 340 W @ 40000 rpm Mounting Feature 3/4" [19mm] Weldon Shank

Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process.

  • Ideally suited for removal of parting lines and flash on parts.
  • Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere.
  • Unit also deburrs edges, significantly reduces cycle time.
  • A variety of spindle speeds are available.
  • Built-in compliance reduces CNC machine programming.
  • Cutting force adjustable on-the-fly.
  • Utilizes standard tungsten-carbide industrial bits.
  • Minimal chattering and vibration.
  • Great replacement for hand deburring operations.
  • Patented air supply system.

Weight (without mounts)

4 lb

Compliance Travel @ Collet

0.3 in

Compliance Travel Recommended

0.15 in

Compliance Force (Pneumatically Variable)

2.8 lbf - 9.5 lbf

Idle Speed

40000 rpm

Air Consumption (Idle)

6 cfm

Air Consumption (Stall)

22 cfm

Air Connections (Spindle)

Single line thru spindle or 1/8 NPT

Air Connections (Compliance)

Single line thru spindle or 1/8 NPT

Collet

1/4" standard (others avail.)

Power

340 W @ 40000 rpm

Mounting Feature

3/4" [19mm] Weldon Shank
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Deburring Tools
Product Number RC-340-CNC
Product Name Radially Compliant Deburring Tools
Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Radially Compliant Deburring Tools - RC-900 - ATI Industrial Automation
Specs
Type Straight
Power Type Pneumatic
Idle Speed 25000 rpm
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 705600 - Abtex Corporation
Specs
Type Straight
Operating Speed 10000 rpm
View Details
Compliant Chamfering and Drilling Spindles -  - Mannesman Demag
Specs
Type Straight
Power Type Pneumatic
Operating Speed 520 rpm
View Details
Radially Compliant Deburring Tools - RC-340 - ATI Industrial Automation
Specs
Type Straight
Power Type Pneumatic
Idle Speed 40000 rpm
View Details