ATI Industrial Automation Quick-Change Robotic Tool Changer QC-41

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Large 3/8 NPT ports. No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 110 lb Locking Force @ 80 psi (5.5 bar): 1000 lb Static Moment Capacity (X & Y): 1390 lbf-in Static Moment Capacity (Z): 1910 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 4.7 lb Master Weight: 3 lb Tool Weight: 1.7 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.12 in Pneumatic Pass-through Ports (qty) Size: (6) 3/8 NPT; (4) 1/8 NPT
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Large 3/8 NPT ports. No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 110 lb Locking Force @ 80 psi (5.5 bar): 1000 lb Static Moment Capacity (X & Y): 1390 lbf-in Static Moment Capacity (Z): 1910 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 4.7 lb Master Weight: 3 lb Tool Weight: 1.7 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.12 in Pneumatic Pass-through Ports (qty) Size: (6) 3/8 NPT; (4) 1/8 NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-41 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-41
Quick-Change Robotic Tool Changer QC-41
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Large 3/8 NPT ports. No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 110 lb Locking Force @ 80 psi (5.5 bar): 1000 lb Static Moment Capacity (X & Y): 1390 lbf-in Static Moment Capacity (Z): 1910 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 4.7 lb Master Weight: 3 lb Tool Weight: 1.7 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.12 in Pneumatic Pass-through Ports (qty) Size: (6) 3/8 NPT; (4) 1/8 NPT

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Large 3/8 NPT ports.
  • No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking.
  • Patented Fail-Safe locking mechanism design results in low force acting on the piston.
  • Large piston diameter and outward ball travel increase moment capacity.
  • All locking parts made of Rc58 stainless steel.
  • Long-life bushings for pneumatic pass-through.

Suggested Payload Limit:

110 lb

Locking Force @ 80 psi (5.5 bar):

1000 lb

Static Moment Capacity (X & Y):

1390 lbf-in

Static Moment Capacity (Z):

1910 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

4.7 lb

Master Weight:

3 lb

Tool Weight:

1.7 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.12 in

Pneumatic Pass-through Ports (qty) Size:

(6) 3/8 NPT; (4) 1/8 NPT
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-41
Product Name Quick-Change Robotic Tool Changer
Pay Load 110 lbs (49.89 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Epsilon Robotic Tool Changers -  - Effecto
Specs
Power Supplied Pneumatic
Pay Load 22.05 to 3308 lbs (10 to 1500 kg)
Number of Electric Lines 21
View Details
90/150/160 Semi-Automatic Tool Changer - QSR - SAS Automation, LLC
Specs
Weight 0.7200 to 2.56 lbs (0.3265 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details
Quick-Change Robotic Tool Changer - QC-20 Hollow-Wrist - ATI Industrial Automation
Specs
Pay Load 55 lbs (24.94 kg)
Static Moment X, Y 500 In-lbs (577 kg-cm)
Static Moment Z 690 In-lbs (796 kg-cm)
View Details