ATI Industrial Automation Quick-Change Robotic Tool Changer QC-5

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Master forces separation of Tool to prevent sticking while unlocking - a common problem when working with light payloads. Extremely high repeatability. No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 18 lb Locking Force @ 80 psi (5.5 bar): 160 lb Static Moment Capacity (X & Y): 110 lbf-in Static Moment Capacity (Z): 150 lbf-in Positional Repeatability - (X, Y, & Z): 0.0004 in Weight - when coupled: 0.8 lb Master Weight: 0.6 lb Tool Weight: 0.2 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (6) M5 or #10-32
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Master forces separation of Tool to prevent sticking while unlocking - a common problem when working with light payloads. Extremely high repeatability. No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 18 lb Locking Force @ 80 psi (5.5 bar): 160 lb Static Moment Capacity (X & Y): 110 lbf-in Static Moment Capacity (Z): 150 lbf-in Positional Repeatability - (X, Y, & Z): 0.0004 in Weight - when coupled: 0.8 lb Master Weight: 0.6 lb Tool Weight: 0.2 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (6) M5 or #10-32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-5 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-5
Quick-Change Robotic Tool Changer QC-5
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Master forces separation of Tool to prevent sticking while unlocking - a common problem when working with light payloads. Extremely high repeatability. No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 18 lb Locking Force @ 80 psi (5.5 bar): 160 lb Static Moment Capacity (X & Y): 110 lbf-in Static Moment Capacity (Z): 150 lbf-in Positional Repeatability - (X, Y, & Z): 0.0004 in Weight - when coupled: 0.8 lb Master Weight: 0.6 lb Tool Weight: 0.2 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (6) M5 or #10-32

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Master forces separation of Tool to prevent sticking while unlocking - a common problem when working with light payloads.
  • Extremely high repeatability.
  • No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking.
  • Patented Fail-Safe locking mechanism.
  • Long-life bushings for pneumatic pass-through.

Suggested Payload Limit:

18 lb

Locking Force @ 80 psi (5.5 bar):

160 lb

Static Moment Capacity (X & Y):

110 lbf-in

Static Moment Capacity (Z):

150 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0004 in

Weight - when coupled:

0.8 lb

Master Weight:

0.6 lb

Tool Weight:

0.2 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.08 in

Pneumatic Pass-through Ports (qty) Size:

(6) M5 or #10-32
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-5
Product Name Quick-Change Robotic Tool Changer
Pay Load 18 lbs (8.16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Round Quick-changer Ø 150 mm, 10 Air Inlets, Robot Side -  - FIPA Inc.
Specs
Power Supplied Pneumatic
Pay Load 225 lbs (102 kg)
Number of Pneumatic Ports 10
View Details
Sigma Robotic Tool Changers -  - Effecto
Specs
Power Supplied Electrical
Number of Electric Lines 5
XY Repeatability 0.7874 mil (20 µm)
View Details
90/150/160 Semi-Automatic Tool Changer - QST - SAS Automation, LLC
Specs
Weight 0.4630 to 2.56 lbs (0.2100 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details