PNEUMATIC TOOL CHANGER -- END OF ARM TOOLS
Zimmer Group
End of Arm Tools
Pneumatic Tool Changer
Description
End of Arm Tools
Description
End of Arm Tools
Technical Specifications
|
Product Category
|
Robotic Tool Changers |
|
Product Number
|
Pneumatic Tool Changer |
|
Product Name
|
End of Arm Tools |
|
Power Supplied
|
Pneumatic
|
Unlock Full Specs
to access all available technical data
Similar Products
ATI Industrial Automation
Pay Load
110 lbs (49.89 kg)
Static Moment X, Y
2000 In-lbs (2306 kg-cm)
Static Moment Z
2600 In-lbs (2998 kg-cm)
View Details
Power Supplied
Pneumatic
Pay Load
11.24 lbs (5.1 kg)
Nominal Operating Pressure
145 psi (102 m H2O)
View Details