ATI Industrial Automation Quick-Change Robotic Tool Changer QC-20

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Large number of pass-through air ports. No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 55 lb Locking Force @ 80 psi (5.5 bar): 520 lb Static Moment Capacity (X & Y): 500 lbf-in Static Moment Capacity (Z): 690 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 1.88 lb Master Weight: 1.18 lb Tool Weight: 0.7 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (12) M5 or #10-32
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Large number of pass-through air ports. No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 55 lb Locking Force @ 80 psi (5.5 bar): 520 lb Static Moment Capacity (X & Y): 500 lbf-in Static Moment Capacity (Z): 690 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 1.88 lb Master Weight: 1.18 lb Tool Weight: 0.7 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (12) M5 or #10-32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-20 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-20
Quick-Change Robotic Tool Changer QC-20
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Large number of pass-through air ports. No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Long-life bushings for pneumatic pass-through. Suggested Payload Limit: 55 lb Locking Force @ 80 psi (5.5 bar): 520 lb Static Moment Capacity (X & Y): 500 lbf-in Static Moment Capacity (Z): 690 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 1.88 lb Master Weight: 1.18 lb Tool Weight: 0.7 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (12) M5 or #10-32

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Large number of pass-through air ports.
  • No-Touch locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking.
  • Patented Fail-Safe locking mechanism design results in low force acting on the piston.
  • Large piston diameter and outward ball travel increase moment capacity.
  • All locking parts made of Rc58 stainless steel.
  • Long-life bushings for pneumatic pass-through.

Suggested Payload Limit:

55 lb

Locking Force @ 80 psi (5.5 bar):

520 lb

Static Moment Capacity (X & Y):

500 lbf-in

Static Moment Capacity (Z):

690 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

1.88 lb

Master Weight:

1.18 lb

Tool Weight:

0.7 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.08 in

Pneumatic Pass-through Ports (qty) Size:

(12) M5 or #10-32
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-20
Product Name Quick-Change Robotic Tool Changer
Pay Load 55 lbs (24.94 kg)
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - MATCH Robotic tool changer - Zimmer Group
Specs
Pay Load 55.12 lbs (25 kg)
View Details
Manual Tool Changer - MC-36R - ATI Industrial Automation
ATI Industrial Automation
Specs
Power Supplied Manual
Pay Load 80 lbs (36.28 kg)
Static Moment X, Y 1000 In-lbs (1153 kg-cm)
View Details
Round Quick-changer Ø 150 mm, 10 Air Inlets, Gripper Side -  - FIPA Inc.
Specs
Power Supplied Pneumatic
Pay Load 225 lbs (102 kg)
Number of Pneumatic Ports 10
View Details