ATI Industrial Automation Manual Tool Changer MC-16R

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Screw-style locking mechanism (patented) results in high locking force. Manual one-handed Lock and Unlock actuation. Ratchet Knob adds security to locked position. Rated to 16 kg (35 lb) payload. High strength-to-weight ratio. Ball-Lock with Cam. Very small package size. Standard units feature (4) integrated pass-through air ports. One (1) flat for mounting additional ATI utility modules. "NP" versions available with port components removed on the Master.
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Screw-style locking mechanism (patented) results in high locking force. Manual one-handed Lock and Unlock actuation. Ratchet Knob adds security to locked position. Rated to 16 kg (35 lb) payload. High strength-to-weight ratio. Ball-Lock with Cam. Very small package size. Standard units feature (4) integrated pass-through air ports. One (1) flat for mounting additional ATI utility modules. "NP" versions available with port components removed on the Master.

Suppliers

Company
Product
Description
Supplier Links
Manual Tool Changer - MC-16R - ATI Industrial Automation
Apex, NC, United States
Manual Tool Changer
MC-16R
Manual Tool Changer MC-16R
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Screw-style locking mechanism (patented) results in high locking force. Manual one-handed Lock and Unlock actuation. Ratchet Knob adds security to locked position. Rated to 16 kg (35 lb) payload. High strength-to-weight ratio. Ball-Lock with Cam. Very small package size. Standard units feature (4) integrated pass-through air ports. One (1) flat for mounting additional ATI utility modules. "NP" versions available with port components removed on the Master.

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Screw-style locking mechanism (patented) results in high locking force.
  • Manual one-handed Lock and Unlock actuation.
  • Ratchet Knob adds security to locked position.
  • Rated to 16 kg (35 lb) payload.
  • High strength-to-weight ratio.
  • Ball-Lock with Cam.
  • Very small package size.
  • Standard units feature (4) integrated pass-through air ports.
  • One (1) flat for mounting additional ATI utility modules.
  • "NP" versions available with port components removed on the Master.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number MC-16R
Product Name Manual Tool Changer
Power Supplied Manual
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - SERIES WWR - Zimmer Group
Specs
Pay Load 44.1 lbs (20 kg)
View Details
Quick-Change Robotic Tool Changer - QC-20 - ATI Industrial Automation
Specs
Pay Load 55 lbs (24.94 kg)
Static Moment X, Y 500 In-lbs (577 kg-cm)
Static Moment Z 690 In-lbs (796 kg-cm)
View Details
Round Quick-changer Ø 50 mm, 6 Air Inlets, Robot Side -  - FIPA Inc.
Specs
Power Supplied Pneumatic
Pay Load 44.96 lbs (20.39 kg)
Number of Pneumatic Ports 6
View Details