ATI Industrial Automation Quick-Change Robotic Tool Changer QC-1510

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Modular Construction: High power, coolant, servo, DeviceNet, and discrete signal capabilities are built into separate modules making maintenance easy - increasing commonality and flexibility for the customer. Extremely High Moment Capacity and Strength: The QC-1510 utilizes the same proven locking mechanism as the QC-210 Series Tool Changers. Internally Routed Cabling: Supports integrated valve and DeviceNet options - making it easy to add and remove the valve. Easy Dress: The modules are designed to place electrical, pneumatic, and water ports in-line. Modules can be rearranged on Tool Changer to accommodate dress needs. Weight and Size Reduction: Weight and size are kept as small as possible without reducing reliability or performance. Stack Height when Locked: 5.756 in. (146.2 mm) (Does not include required interface plate). Suggested Payload Limit: 9000 lb Locking Force @ 80 psi (5.5 bar): 42000 lb Static Moment Capacity (X & Y): 144000 lbf-in Static Moment Capacity (Z): 123000 lbf-in Weight - when coupled: 225 lb Master Weight: 161 lb Tool Weight: 63.9 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.065 in
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Modular Construction: High power, coolant, servo, DeviceNet, and discrete signal capabilities are built into separate modules making maintenance easy - increasing commonality and flexibility for the customer. Extremely High Moment Capacity and Strength: The QC-1510 utilizes the same proven locking mechanism as the QC-210 Series Tool Changers. Internally Routed Cabling: Supports integrated valve and DeviceNet options - making it easy to add and remove the valve. Easy Dress: The modules are designed to place electrical, pneumatic, and water ports in-line. Modules can be rearranged on Tool Changer to accommodate dress needs. Weight and Size Reduction: Weight and size are kept as small as possible without reducing reliability or performance. Stack Height when Locked: 5.756 in. (146.2 mm) (Does not include required interface plate). Suggested Payload Limit: 9000 lb Locking Force @ 80 psi (5.5 bar): 42000 lb Static Moment Capacity (X & Y): 144000 lbf-in Static Moment Capacity (Z): 123000 lbf-in Weight - when coupled: 225 lb Master Weight: 161 lb Tool Weight: 63.9 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.065 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-1510 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-1510
Quick-Change Robotic Tool Changer QC-1510
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Modular Construction: High power, coolant, servo, DeviceNet, and discrete signal capabilities are built into separate modules making maintenance easy - increasing commonality and flexibility for the customer. Extremely High Moment Capacity and Strength: The QC-1510 utilizes the same proven locking mechanism as the QC-210 Series Tool Changers. Internally Routed Cabling: Supports integrated valve and DeviceNet options - making it easy to add and remove the valve. Easy Dress: The modules are designed to place electrical, pneumatic, and water ports in-line. Modules can be rearranged on Tool Changer to accommodate dress needs. Weight and Size Reduction: Weight and size are kept as small as possible without reducing reliability or performance. Stack Height when Locked: 5.756 in. (146.2 mm) (Does not include required interface plate). Suggested Payload Limit: 9000 lb Locking Force @ 80 psi (5.5 bar): 42000 lb Static Moment Capacity (X & Y): 144000 lbf-in Static Moment Capacity (Z): 123000 lbf-in Weight - when coupled: 225 lb Master Weight: 161 lb Tool Weight: 63.9 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.065 in

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Modular Construction: High power, coolant, servo, DeviceNet, and discrete signal capabilities are built into separate modules making maintenance easy - increasing commonality and flexibility for the customer.
  • Extremely High Moment Capacity and Strength: The QC-1510 utilizes the same proven locking mechanism as the QC-210 Series Tool Changers.
  • Internally Routed Cabling: Supports integrated valve and DeviceNet options - making it easy to add and remove the valve.
  • Easy Dress: The modules are designed to place electrical, pneumatic, and water ports in-line. Modules can be rearranged on Tool Changer to accommodate dress needs.
  • Weight and Size Reduction: Weight and size are kept as small as possible without reducing reliability or performance.
  • Stack Height when Locked: 5.756 in. (146.2 mm) (Does not include required interface plate).

Suggested Payload Limit:

9000 lb

Locking Force @ 80 psi (5.5 bar):

42000 lb

Static Moment Capacity (X & Y):

144000 lbf-in

Static Moment Capacity (Z):

123000 lbf-in

Weight - when coupled:

225 lb

Master Weight:

161 lb

Tool Weight:

63.9 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.065 in
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-1510
Product Name Quick-Change Robotic Tool Changer
Pay Load 9000 lbs (4082 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Change Robotic Tool Changer - QC-76 - ATI Industrial Automation
Specs
Pay Load 220 lbs (99.77 kg)
Static Moment X, Y 4800 In-lbs (5535 kg-cm)
Static Moment Z 6300 In-lbs (7264 kg-cm)
View Details
Round Quick-changer Ø 150 mm, 10 Air Inlets, Gripper Side -  - FIPA Inc.
Specs
Power Supplied Pneumatic
Pay Load 225 lbs (102 kg)
Number of Pneumatic Ports 10
View Details