ATI Industrial Automation Manual Tool Changer MC-006

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Manual, one-handed detent handle for Lock and Unlock actuation. Recommended for work-holding applications. Twist-cam locking mechanism (patent pending) provides locking force. Rated to 2.3 kg (5.0 lb) payload. High strength-to-weight ratio. Toothed cam. Very small package size. Standard units feature (3) flats for mounting electrical modules.
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Manual, one-handed detent handle for Lock and Unlock actuation. Recommended for work-holding applications. Twist-cam locking mechanism (patent pending) provides locking force. Rated to 2.3 kg (5.0 lb) payload. High strength-to-weight ratio. Toothed cam. Very small package size. Standard units feature (3) flats for mounting electrical modules.

Suppliers

Company
Product
Description
Supplier Links
Manual Tool Changer - MC-006 - ATI Industrial Automation
Apex, NC, United States
Manual Tool Changer
MC-006
Manual Tool Changer MC-006
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Manual, one-handed detent handle for Lock and Unlock actuation. Recommended for work-holding applications. Twist-cam locking mechanism (patent pending) provides locking force. Rated to 2.3 kg (5.0 lb) payload. High strength-to-weight ratio. Toothed cam. Very small package size. Standard units feature (3) flats for mounting electrical modules.

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Manual, one-handed detent handle for Lock and Unlock actuation.
  • Recommended for work-holding applications.
  • Twist-cam locking mechanism (patent pending) provides locking force.
  • Rated to 2.3 kg (5.0 lb) payload.
  • High strength-to-weight ratio.
  • Toothed cam.
  • Very small package size.
  • Standard units feature (3) flats for mounting electrical modules.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number MC-006
Product Name Manual Tool Changer
Power Supplied Manual
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - SERIES WWR - Zimmer Group
Specs
Pay Load 44.1 lbs (20 kg)
View Details
Quick-Change Robotic Tool Changer - QC-112 - ATI Industrial Automation
Specs
Pay Load 330 lbs (150 kg)
Static Moment X, Y 6900 In-lbs (7956 kg-cm)
Static Moment Z 6900 In-lbs (7956 kg-cm)
View Details
Round Quick-changer Ø 150 mm, 10 Air Inlets, Robot Side -  - FIPA Inc.
Specs
Power Supplied Pneumatic
Pay Load 225 lbs (102 kg)
Number of Pneumatic Ports 10
View Details