This specification covers coils and cut lengths of steel sheets produced by the twin-roll cast process and zinc-coated (galvanized) by the hot-dip process. The material is available in several designations, categorized broadly as commercial steel (CS Types A, B, and C), structural steel (SS), and high strength low alloy steel (HSLAS). Steel samples shall undergo heat analysis and adhere to chemical composition requirements based on their respective designations. Materials shall also conform to yield strength, tensile strength, and elongation requirements in accordance to grade, class, or both. Zinc coatings shall be tested and conform to weight/mass and bending requirements in relation to coating thickness.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1063/A1063M-10 |
| Product Name | Standard Specification for Steel Sheet, Twin-Roll Cast, Zinc-Coated (Galvanized) by the Hot-Dip Process |